Vishay Precision Group Bridge Rectifiers DF02S-E3/77

Description
Bridge Rectifier Single Phase Standard 200V Surface Mount DFS
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 200V Surface Mount DFS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DF02S-E3/77GICT-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF02S-E3/77GICT-ND
Bridge Rectifiers DF02S-E3/77GICT-ND
Bridge Rectifier Single Phase Standard 200V Surface Mount DFS

Bridge Rectifier Single Phase Standard 200V Surface Mount DFS

Buy Now Datasheet
Bridge Rectifiers - DF02S-E3/77GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF02S-E3/77GIDKR-ND
Bridge Rectifiers DF02S-E3/77GIDKR-ND
Bridge Rectifier Single Phase Standard 200V Surface Mount DFS

Bridge Rectifier Single Phase Standard 200V Surface Mount DFS

Buy Now Datasheet
Bridge Rectifiers - DF02S-E3/77GITR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF02S-E3/77GITR-ND
Bridge Rectifiers DF02S-E3/77GITR-ND
Bridge Rectifier Single Phase Standard 200V Surface Mount DFS

Bridge Rectifier Single Phase Standard 200V Surface Mount DFS

Buy Now Datasheet
Bridge Rectifiers - 9190219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
9190219
Bridge Rectifiers 9190219
Diode Rectifier Bridge Single 200V 1A

Diode Rectifier Bridge Single 200V 1A

Supplier's Site
Bridge Rectifiers - 7102879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
7102879
Bridge Rectifiers 7102879
Diode Rectifier Bridge Single 200V 1A

Diode Rectifier Bridge Single 200V 1A

Supplier's Site
Bridge Rectifiers - 7102879P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
7102879P
Bridge Rectifiers 7102879P
Diode Rectifier Bridge Single 200V 1A

Diode Rectifier Bridge Single 200V 1A

Supplier's Site
SMD 1A 200V Diode and Rectifier - 299-DF02S-E3/77 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 200V Diode and Rectifier
299-DF02S-E3/77
SMD 1A 200V Diode and Rectifier 299-DF02S-E3/77
1A 200V Bridge Rectifier Diode, SMD/SMT Product overview: DF02S-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 200V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF02S-E3/77 can be used for catalog matching and distributor lookup.

1A 200V Bridge Rectifier Diode, SMD/SMT Product overview: DF02S-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 200V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF02S-E3/77 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - DF02S-E3/77 - 080423-DF02S-E3/77 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF02S-E3/77
080423-DF02S-E3/77
Bridge Rectifiers - DF02S-E3/77 080423-DF02S-E3/77
Manufacturer: Vishay Win Source Part Number: 080423-DF02S-E3/77 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 200V Voltage - Peak Reverse (Max): 200V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFS Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 080423-DF02S-E3/77
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 200V
Voltage - Peak Reverse (Max): 200V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFS
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
DF02S-E3/77
Bridge Rectifiers DF02S-E3/77
Bridge Rectifiers 1.0 Amp 200 Volt

Bridge Rectifiers 1.0 Amp 200 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DF02S-E3/77 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF02S-E3/77
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF02S-E3/77
BRIDGE RECT 1PHASE 200V 1A DFS

BRIDGE RECT 1PHASE 200V 1A DFS

Supplier's Site
Diodes >> Bridge Rectifiers - DF02S-E3/77 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Bridge Rectifiers
DF02S-E3/77
Diodes >> Bridge Rectifiers DF02S-E3/77
DF-S Bridge Rectifiers ROHS

DF-S Bridge Rectifiers ROHS

Supplier's Site Datasheet
RECTIFIER BRIDGE 1AMP 200V DFS - 884-DF02S-E3/77 - Utmel Electronic Limited
Hong Kong, China
RECTIFIER BRIDGE 1AMP 200V DFS
884-DF02S-E3/77
RECTIFIER BRIDGE 1AMP 200V DFS 884-DF02S-E3/77
RECTIFIER BRIDGE 1AMP 200V DFS

RECTIFIER BRIDGE 1AMP 200V DFS

Supplier's Site
DFS Bridge Rectifiers ROHS - 17930-DF02S-E3/77 - Utmel Electronic Limited
Hong Kong, China
DFS Bridge Rectifiers ROHS
17930-DF02S-E3/77
DFS Bridge Rectifiers ROHS 17930-DF02S-E3/77
DFS Bridge Rectifiers ROHS

DFS Bridge Rectifiers ROHS

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Utmel Electronic Limited
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Diodes Rectifiers Rectifiers Rectifiers Diodes Diodes
Product Number DF02S-E3/77GICT-ND 9190219 7102879P 299-DF02S-E3/77 080423-DF02S-E3/77 DF02S-E3/77 DF02S-E3/77 DF02S-E3/77 884-DF02S-E3/77 17930-DF02S-E3/77
Product Name Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers SMD 1A 200V Diode and Rectifier Bridge Rectifiers - DF02S-E3/77 Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Diodes >> Bridge Rectifiers RECTIFIER BRIDGE 1AMP 200V DFS DFS Bridge Rectifiers ROHS
Rectifier Configuration / Technology Bridge Bridge Bridge Bridge
Package 4-SMD, Gull Wing Df-s DFS Tape and Reel DFS
Tj -55 to 150 C (-67 to 302 F) 150 C (302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 1 amps
Unlock Full Specs
to access all available technical data