Bridge Rectifier, General Purpose, 1A, 1000V, DFS
BRIDGE RECT 1PHASE 1KV 1A DFS
BRIDGE RECT 1PHASE 1KV 1A DFS
BRIDGE RECT 1PHASE 1KV 1A DFS
BRIDGE RECTIFIER DIODE, 1 PHASE,
| New Yorker Electronics Co., Inc. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1602-DF10S | 4786-DF10SDKR-ND | DF10S |
| Product Name | General Purpose Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers |
| Package | DFS | 4-SMD, Gull Wing | 4-SMD, Gull Wing |
| VRRM | 1000 volts | ||
| IF | 1000 mA | ||
| Rectifier Configuration / Technology | Bridge |