Quad Comparator, 1-32V, 4-Ch, SOIC, 1.3us Product overview: LM339ADT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 32V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 32V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339ADT can be used for catalog matching and distributor lookup.
Low Offset Quad Bipolar Volt Comps
Low Offset Quad Bipolar Volt Comps
Low Offset Quad Bipolar Volt Comps
Low power quad voltage comparator
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO
IC COMPARATOR LP QUAD 14-SOIC
2mV 100nA SOIC-14 Comparators ROHS
IC, COMPARATOR, 4 FUNC, 4000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
Analog Comparators Lo-Pwr Quad Voltage
PRECISION COMPARATOR, QUAD, 1.3 uS, SOIC-14; Comparator Type:Precision; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:± 1V to ± 16V; Comparator Case Style:SOIC; No. of Pins:14Pins; Product Range:-; MSL:-RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Operational Amplifiers | Analog Comparators |
| Product Number | 692-LM339ADT | 151358P | LM339ADT | LM339ADT | LM339ADT | LM339ADT | 16462267 | LM339ADT | 89K0697 |
| Product Name | Quad 32V SOIC Linear Comparator IC | Comparators | Comparators | Linear - Comparators | Operational Amplifier/Comparator >> Comparators | IC Chip | Analog Comparators | Precision Comparator, Quad, 1.3 Us, Soic-14; Comparator Type Stmicroelectronics | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2 to 32 volts | 2 to 32 volts | 1 to 16 volts | ||||||
| Power Dissipation (PD) | 830 milliwatts | ||||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||||
| Package Type | Tape and Reel | SO-14 | SOP; SOP-14 | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC |