LM393 Dual differential comparator, commercial grade
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC
+⁄- 18 or 36 V Supply Voltage, 1 mA (Typ.) Supply Current, Low Power Dual Voltage Comparators
IC VOLT COMPARATOR DUAL LP 8SOIC
Analog Comparators Lo-Pwr Dual Voltage
ANALOG COMPARATOR, DUAL DIFFERENTIAL, 2 FUNC, OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOIC 8. FREE 2 YEAR RADWELL WARRANTY
| Rochester Electronics | RS Components, Ltd. | Quarktwin Technology Ltd. | Allied Electronics, Inc. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM393D | 1459205 | LM393D | 70013587 | LM393D | LM393D | 16462315 |
| Product Name | Comparators | Comparators | COMPARATOR; VOLTAGE COMPARATOR; +/- 18 OR 36V; 1 MA (TYP.) SUPPLY; +/-36V; 710MW | Linear - Comparators | Analog Comparators | IC Chip | |
| Standards | RoHS | ||||||
| Package Type | SOIC; SOIC8 | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SO-8 | |||
| Life Cycle Stage | Obsolete | ||||||
| RoHS Compliant | RoHS | RoHS | |||||
| Logic Output | Open Collector | TTL; ECL; CMOS; MOS |