The LM339AN is a quad differential comparator designed for a wide range of applications, including industrial, automotive, and power management systems. It operates with a supply voltage range of 2V to 30V and features a low quiescent current of up to 2.5mA. The device has a maximum input offset voltage of 3mV at 30V and a low input bias current of 0.25µA at 5V, making it suitable for precision applications. The output is compatible with TTL, CMOS, and MOS technologies, providing flexibility in interfacing with various circuits. The LM339AN is housed in a 14-PDIP package and is rated for operation within a temperature range of 0°C to 70°C. This part is a commonly used component with a high popularity rating, indicating its reliability and effectiveness in various designs.
Quad Differential Comparator 14-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 019109-LM339AN
Packaging: Tube/Rail
Type: Differential
Mounting: Through Hole
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 3mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Family Name: LM339
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 2 V to 30 V, ±1 V to 15 V
Alternative Parts (Cross-Reference): CMP04FP; CMP04FPZ; TA75339AP; TA75339AP(J);
Introduction Date: January 01, 1996
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive, Power Management
LM339A - Precision quad differential comparator, commercial grade
DIFFERENTIAL COMPARATOR, QUAD, 0.3 uS DIP-14; Comparator Type:Voltage; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:DIP; No. of Pins:14Pins; Product Range:-; MSL:- RoHS Compliant: Yes
IC, COMPARATOR, QUAD, DIFFERENTIAL; Comparator Type:Low Power; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:DIP; No. of Pins:14Pins; IC Output Type:Open RoHS Compliant: Yes
Analog Comparators Quad Diff
IC QUAD DIFF COMPARATOR 14-DIP
COMPARATOR, 4 FUNC, 4000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY
3mV 250nA PDIP-14 Comparators ROHS
Comparator Differential Open-Collector, Rail-to-Rail 14-PDIP
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Radwell International | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators | Analog Comparators |
| Product Number | LM339AN | 019109-LM339AN | 2687515 | LM339AN | 06F9373 | 64AH3845 | LM339AN | LM339AN | 71556338 | LM339AN | LM339AN |
| Product Name | LM339A Quad Differential Comparator | Linear - Linear - Comparators - LM339AN | Comparators | Differential Comparator, Quad, 0.3 Us Dip-14; Comparator Type Texas Instruments | Ic, Comparator, Quad, Differential; Comparator Type Texas Instruments | Analog Comparators | Linear - Comparators | IC Chip | Operational Amplifier/Comparator >> Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2 to 30 volts | 2 to 30 volts | 1 to 18 volts | 1 to 36 volts | 2 to 30 volts | ||||||
| VOS | 2 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||||||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; CMOS, MOS, Open-Collector, TTL | TTL; CMOS; Differential; TTL, MOS, CMOS |