Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output 8-SOIC -40 to 85
Dual CMOS Comparator, Rail-to-Rail, Push-Pull Output, 15V, 8-SOIC Product overview: LMC6762AIM/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC6762AIM/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 140651-LMC6762AIM/NO
Packaging: Tube/Rail
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull, Rail-to-Rail
Number of Elements: 2
Current - Quiescent (Max): 20μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.04pA @ 5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR
Propagation Delay (Max): 10μs
Family Name: LMC6762
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 15 V, ±1.35 V to 7.5 V
Alternative Parts (Cross-Reference): LMC6762AIMX/HAPB; LMC6762AIM/HAPB; LMC6762AIMX; LMC6762AIM;
Introduction Date: July 01, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
LMC6762 Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output
Comparator General Purpose Push-Pull, Rail-to-Rail 8-SOIC
Analog Comparators Dual Micropwr RRIN CMOS Comparator
COMPARATOR, 2 FUNC, 5000UV OFFSET-MAX, 4000NS RESPONSE TIME, CMOS, LEAD FREE, SO-8. FREE 2 YEAR RADWELL WARRANTY
MICROPOWER COMPARATOR, DUAL, 4 US, SOIC-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC COMP DUAL MICRPWR CMOS 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LMC6762AIM/NOPB | 692-LMC6762AIM/NOPB | 140651-LMC6762AIM/NOPB | LMC6762AIM/NOPB | LMC6762AIM/NOPB | LMC6762AIM/NOPB | 47436067 | 26AJ6968 | LMC6762AIM/NOPB |
| Product Name | LMC6762 Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output | Dual 15V SOIC Linear Comparator IC | Linear - Linear - Comparators - LMC6762AIM/NOPB | Comparators | Analog Comparators | Comparator | Micropower Comparator, Dual, 4 Us, Soic-; Msl Texas Instruments | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 15 volts | 2.7 to 15 volts | ||||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Logic Output | Push-Pull | CMOS; Push-Pull, Rail-to-Rail |