The AP4310AMTR-G1 is a monolithic integrated circuit designed for regulating output current and voltage levels in switching battery chargers and power supplies. It features two operational amplifiers and a 2.5V precision shunt voltage reference, providing a control solution that enhances precision while reducing system complexity and cost. The device operates within a power supply range of 3 to 36V and is housed in an SO-8 package. Key specifications include an input offset voltage of 0.5mV, a supply current of 75µA per op-amp at 5.0V, and a unity gain bandwidth of 1MHz. The output voltage swing ranges from 0 to VCC - 1.5V, with a reference voltage tolerance of ±0.4%. The AP4310AMTR-G1 is also compliant with RoHS standards, making it a suitable choice for environmentally conscious designs. Typical applications include battery chargers and switching power supplies, making it versatile for various engineering projects.
IC OPAMP GP 2 CIRCUIT 8SO Product overview: AP4310AMTR-G1 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AP4310AMTR-G1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 051815-AP4310AMTR-G1
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 36 V
Operating Supply Current: 200μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
General Purpose Amplifier 2 Circuit 8-SO
General Purpose Amplifier 2 Circuit 8-SO
General Purpose Amplifier 2 Circuit 8-SO
20nA Dual 1MHz SOP-8 Operational Amplifier ROHS
General Purpose Amplifier 2 Circuit 8-SO
IC OPAMP GP 2 CIRCUIT 8SO
IC OPAMP GP 2 CIRCUIT 8SO
IC OPAMP GP 2 CIRCUIT 8SO
OPAMP, 1MHZ, -40 TO 105DEG C ROHS COMPLIANT: YES
OP Amp Dual GP 36V 8-Pin SOIC T/R
(PRICE/TC), OPAMP, 1MHZ, -40 TO 105DEG C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Operational Amplifiers - Op Amps Dual Op Amp Ref 0.5mV 75uA 1Mhz
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-AP4310AMTR-G1 | 051815-AP4310AMTR-G1 | 31-AP4310AMTR-G1TR-ND | AP4310AMTR-G1 | AP4310AMTR-G1 | AP4310AMTR-G1 | AP4310AMTR-G1 | AP4310AMTR-G1 | 76AH4730 | 233-AP4310AMTR-G1 | 126722701 | AP4310AMTR-G1 |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AP4310AMTR-G1 | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Opamp, 1Mhz, -40 To 105Deg C Rohs Compliant Diodes Inc. | OP Amp Dual GP 36V 8-Pin SOIC T/R | Linear Amplifier IC | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 3 to 36 volts | 3 to 36 volts | 3 volts | 3 volts | 3 to 36 volts | |||||||
| Quiescent Current (IQ) | 250 to ? microamps | |||||||||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | |||||
| Bandwidth | 1 MHz | 1 MHz |