Quadruple Operational Amplifier 14-SOIC -55 to 125
General Purpose Amplifier 4 Circuit Differential 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
OP-AMP, 1.2MHZ, 0.5V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 1.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
OP-AMP, 1.2MHZ, 0.5V/US, SOIC-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:1.2MHZ; SLEW RATE:0.5V/µS; SUPPLY VOLTAGE RANGE:± 1.5V TO ± 16V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-55°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
General Purpose Amplifier 4 Circuit Differential 14-SOIC
Operational Amplifiers - Op Amps Quad Op Amp
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Radwell International | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM124DG4 | 296-26080-5-ND | LM124DG4 | 26AJ7123 | 17102039 | LM124DG4 | LM124DG4 | LM124DG4 |
| Product Name | LM124 Quadruple Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, 1.2Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||||
| VOS | 3 millivolts | 3 millivolts | ||||||
| CMRR | 70 dB | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Package Type | SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount |