Dual Operational Amplifier 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 082660-LM2904D
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Number of Circuits: 2
Standard Package: 75
Catalog: General Purpose
Amplifier Type: General Purpose
Slew Rate: 0.3 V/µs
Gain Bandwidth Product: 700kHz
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Current - Supply: 1mA
Current - Output / Channel: 30mA
Voltage - Supply Single/Dual (±): 3 V ~ 26 V ±1.5 V ~ 13 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
General Purpose Amplifier 2 Circuit 8-SOIC
Operational Amplifiers - Op Amps Dual General Purpose
PRECISION OPERATIONAL AMPLIFIER, 5-24V SUPPLY VOLTAGE, 700KHZ GAIN BANDWIDTH, ±12V/±3V/±5V/±9V DUAL SUPPLY, 0.3V/US SLEW RATE, 100DB VOLTAGE GAIN, 2 CHANNEL, SOIC CASE STYLE, 8 PIN, -40/125°C OPERATING TEMP, SURFACE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Radwell International | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM2904D | 082660-LM2904D | 5172380 | 296-9527-5-ND | LM2904D | 17020298 | LM2904D | LM2904D |
| Product Name | LM2904 Dual Operational Amplifier | Integrated Circuits(ICs) | Op Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 26 volts | |||||||
| VOS | 7 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 600 microamps | |||||||
| CMRR | 50 dB |