The LM13700 is a dual operational transconductance amplifier with linearizing diodes and high-impedance buffers, designed for current-controlled applications such as filters, oscillators, and audio amplifiers. It is available in a 16-pin PDIP package measuring 6.35mm by 19.304mm, with an operating temperature range of 0°C to 70°C. The device operates from single supplies of 9.5V to 32V or dual supplies of ±4.75V to ±16V, and includes integrated diodes to reduce distortion and improve signal-to-noise ratio. Each amplifier has differential inputs, a push-pull output, and independent outputDC levels unaffected by bias current variations.
Dual Operational Transconductance Amplifier with Linearizing Diodes and Buffers 16-PDIP 0 to 70
Transconductance Amplifier 2 Circuit Push-Pull 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1052706-LM13700N/NOP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Push-Pull
Amplifier Type: Transconductance
Slew Rate: 50 V/μs
Current - Input Bias: 1μA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 2.6mA
Channel Output Current: 650μA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Signal Processing, Power Management, Clock & Timing
Dual Transconductance Amplifier, 2MHz GBW, 18V, PDIP Product overview: LM13700N/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM13700N/NOPB can be used for catalog matching and distributor lookup.
IC, OP-AMP, DUAL, 16DIP; No. of Amplifiers:2 Amplifier; Supply Voltage:18V; Gain Bandwidth:2MHz; Input Voltage Min:-5V; Input Voltage Max:5V; Amplifier Case Style:DIP; No. of Pins:16Pins; Output Current Min:350µA; Output Current - RoHS Compliant: Yes
IC, OP-AMP, DUAL, 16DIP; NO. OF AMPLIFIERS:2 AMPLIFIER; SUPPLY VOLTAGE:18V; GAIN BANDWIDTH:2MHZ; INPUT VOLTAGE MIN:-5V; INPUT VOLTAGE MAX:5V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:16PINS; OUTPUT CURRENT MIN:350¦A; OUTPUT CURRENT - ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP TRANSCOND 2 CIRC 16DIP
Transconductance Amplifier 2 Circuit Push-Pull 16-PDIP
IC OPAMP TRANSCOND 2 CIRC 16DIP
IC OPAMP TRANSCOND 2 CIRC 16DIP
Transconductance Amplifiers Dual OP Amp Transconductance
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM13700N/NOPB | LM13700N/NOPB-ND | 1052706-LM13700N/NOPB | 687-LM13700N/NOPB | 34AH0929 | 47439210 | LM13700N/NOPB | LM13700N/NOPB | LM13700N/NOPB | LM13700N/NOPB | LM13700N/NOPB |
| Product Name | LM13700 Dual Operational Transconductance Amplifier with Linearizing Diodes and Buffers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM13700N/NOPB | Dual 2MHz 18V Operational Amplifier IC | Ic, Op-Amp, Dual, 16Dip; No. Of Amplifiers Texas Instruments | Linear Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Transconductance Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 10 to 36 volts | 10 to 36 volts | 18 volts | 10 volts | 36 volts | ||||||
| VOS | 4 millivolts | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||||
| GBW | 2 MHz | 2 MHz | 2 MHz | 2 MHz | |||||||
| Slew Rate | 50 V/µs | 50 V/µs | 50 V/µs | 50 V/µs | 50 V/µs | 50 V/µs | 5.00E-5 V/µs |