Comparator Quad +/-16/32V SOIC14
Comparator Quad +/-16/32V SOIC14
Comparator Quad +/-16/32V SOIC14
COMPARATOR, 4 FUNC, 9000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
Supply voltage +⁄- 18 or 36 V, Low Power Quad Voltage Comparators
These devices consist of four independent precision voltage comparators with an offset voltage specifications as low as 2 mV (Max.) All these comparators were designed specifically to operate from a single power supply aver a wide range of voltages. Operation from split power supplies is also possible. These comparators also have a unique characteristic in that the input common-mode voltage range includes ground even though operated from a single power supply voltage.
5mV 250nA SOIC-14 Comparators ROHS
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO
IC VOLT COMPARATOR QUAD 14-SOIC
| RS Components, Ltd. | RS Components, Ltd. | Radwell International | Allied Electronics, Inc. | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 7140811 | 7140811P | 16462275 | 70013586 | LM339D | LM339D | LM339D |
| Product Name | Comparators | Comparators | IC Chip | Amplifier; Voltage Comparator; +/- 18 VOR 36 V; 1.1 mA (Typ.) @ +5 V Supply; 1 | Operational Amplifier/Comparator >> Comparators | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Logic Output | TTL; ECL; CMOS; Cmos, dl, ecl, mos, ttl | TTL; ECL; CMOS; ECL, CMOS, MOS, TTL | TTL; ECL; CMOS; MOS | ||||
| Package Type | SOIC; Soic | SOIC; SOIC | SO-14 | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | ||
| Number of Pins | 14 | 14 | |||||
| Supply Voltage (VS) | 1 to 18 volts | 2 to 32 volts |