The LM7332MAX/NOPB is a dual rail-to-rail input and output operational amplifier in an 8-pin SOIC package measuring 3.91mm by 4.90mm, designed for applications requiring high output current and wide supply voltage range. It operates from 2.7V to 32V, supports input common mode voltage 0.3V beyond the rails, provides a typical output current of 125mA, and has a gain bandwidth product of 24MHz with a slew rate of 35V/µs. The device can drive unlimited capacitive loads without oscillation and maintains performance across the temperature range of −40°C to +125°C.
Dual Rail-to-Rail Input/Output, 30V, Wide Voltage Range, High Output Operational Amplifier 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 135128-LM7332MAX/NOP
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 15.2 V/μs
Current - Input Bias: 1μA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 32 V, ±1.25 V to 16 V
Operating Supply Current: 2mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 21MHz
Alternative Parts (Cross-Reference): AD8034ARZ-REEL; LM7332MAX; LM7332MA; LM7332MAX/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Dual Op Amp, 21MHz BW, 32V, Rail-to-Rail, SOIC Product overview: LM7332MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 21MHz, 32V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 21MHz, 32V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7332MAX/NOPB can be used for catalog matching and distributor lookup.
LM7332 Dual Rail-to-Rail Input/Output, 30V, Wide Voltage Range, High Output Operational Amplifier
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
OPERATIONAL AMPLIFIER, 2 FUNC, 5000UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 2 CIRCUIT 8SOIC
OP-AMP, DUAL, 21MHZ, 15.2V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:21MHz; Slew Rate:15.2V/µs; Supply Voltage Range:2.5V to 32V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Rail-to-Rail Input/Output, 30V, Wide Voltage Range, High Output Operational Amplifier 8-SOIC -40 to 125
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM7332MAX/NOPB | 135128-LM7332MAX/NOPB | 687-LM7332MAX/NOPB | LM7332MAX/NOPB | 296-35310-6-ND | 49041414 | LM7332MAX/NOPB | 29AH6407 | LM7332MAX/NOPB | LM7332MAX/NOPB | LM7332MAX/NOPB | LM7332MAX/NOPB |
| Product Name | LM7332 Dual Rail-to-Rail Input/Output, 30V, Wide Voltage Range, High Output Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7332MAX/NOPB | Dual 21MHz 32V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Optoisolator IC | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Dual, 21Mhz, 15.2V/us, Soic-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | |||||||||
| Supply Voltage (VS) | 2.5 to 32 volts | 2.5 to 32 volts | 16 volts | 2.5 volts | 2.5 volts | |||||||
| VOS | 4 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | ||||||||
| Quiescent Current (IQ) | 1150 microamps | |||||||||||
| CMRR | 70 dB |