Texas Instruments LM324-N Low Power Quad Operational Amplifier LM324AM

Description
Low Power Quad Operational Amplifier 14-SOIC 0 to 70
Request a Quote
Description
Low Power Quad Operational Amplifier 14-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM324AM is a low-power, quad operational amplifier in a 14-pin SOIC package, measuring 8.65mm by 3.91mm, designed for operation from a single 3V to 32V supply or dual ±1.5V to ±16V supplies. It features unity-gain bandwidth of 1MHz, a DC voltage gain of 100dB, and a typical supply current drain of 700μa. The input common-mode voltage range includes ground, and the output can swing to within 1.5V of the positive supply or to ground. Operating junction temperature ranges from 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

The LM324AM is a low-power, quad operational amplifier in a 14-pin SOIC package, measuring 8.65mm by 3.91mm, designed for operation from a single 3V to 32V supply or dual ±1.5V to ±16V supplies. It features unity-gain bandwidth of 1MHz, a DC voltage gain of 100dB, and a typical supply current drain of 700μa. The input common-mode voltage range includes ground, and the output can swing to within 1.5V of the positive supply or to ground. Operating junction temperature ranges from 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
LM324-N Low Power Quad Operational Amplifier - LM324AM - Texas Instruments
Dallas, TX, United States
LM324-N Low Power Quad Operational Amplifier
LM324AM
LM324-N Low Power Quad Operational Amplifier LM324AM
Low Power Quad Operational Amplifier 14-SOIC 0 to 70

Low Power Quad Operational Amplifier 14-SOIC 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM324AM-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM324AM-ND
Instrumentation, Op Amps, Buffer Amps LM324AM-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM324AM
Operational Amplifiers - Op Amps LM324AM
Operational Amplifiers - Op Amps Low power general-purpose quad operational amplifier 14-SOIC 0 to 70

Operational Amplifiers - Op Amps Low power general-purpose quad operational amplifier 14-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM324AM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM324AM
Integrated Circuits (ICs) - Linear - Amplifiers LM324AM
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324AM - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM324AM
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM324AM
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Linear Amplifier IC - 47462536 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
47462536
Linear Amplifier IC 47462536
OPERATIONAL AMPLIFIER, SMD, SOIC, 14 PIN, 4 CHANNEL, 32 V, 1.2 MHZ, 45 NA. FREE 2 YEAR RADWELL WARRANTY

OPERATIONAL AMPLIFIER, SMD, SOIC, 14 PIN, 4 CHANNEL, 32 V, 1.2 MHZ, 45 NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM324AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM324AM
Instrumentation, OP Amps, Buffer Amps LM324AM
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Radwell International Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM324AM LM324AM-ND LM324AM LM324AM LM324AM 47462536 LM324AM
Product Name LM324-N Low Power Quad Operational Amplifier Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 3 to 32 volts 3 volts
VOS 3 millivolts 2 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 65 dB
GBW 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110AG - Texas Instruments
Specs
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
Supply Voltage (VS) 12 to 36 volts
View Details
2 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
7 suppliers
LMH6715QML Dual Wideband Video Op Amp - 5962-0254701QPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 6 millivolts
Quiescent Current (IQ) 7500 microamps
View Details
3 suppliers