Dual General-Purpose JFET-input Operational Amplifier 8-SOIC 0 to 70
J-FET Amplifier 2 Circuit 8-SOIC
Operational Amplifier, 2 Func, 13000uV Offset-Max, JFET, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 082557-LF353D
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 50pA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±3.5 V to 18 V
Operating Supply Current: 3.6mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): OPA2132UA; UPC4558G2-E1-A; HA17558F-E;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Audio, Signal Processing
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC, OPERATIONAL AMPLIFIER, J-FET AMPLIFIER, 2 CIRCUIT, 13V/US, 3MHZ, 7V-36V, SURFACE MOUNT, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY
5mV 3MHz 50pA SOIC-8 FET InputAmplifiers ROHS
J-FET Amplifier 2 Circuit 8-SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Op Amp
IC, OP-AMP, DUAL, 8SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:± 3.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | Radwell International | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LF353D | 296-1384-5-ND | LF353D | 082557-LF353D | 5172144 | LF353D | 16672078 | LF353D | LF353D | LF353D | LF353D | 64AH3814 |
| Product Name | LF353 Dual General-Purpose JFET-input Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF353D | Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Operational Amplifier/Comparator >> FET InputAmplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Ic, Op-Amp, Dual, 8Soic; No. Of Amplifiers Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 7 to 36 volts | 3.5 to 18 volts | 7 volts | |||||||||
| VOS | 10 millivolts | 5 millivolts | 5 millivolts | 5 millivolts | ||||||||
| Quiescent Current (IQ) | 3250 microamps | |||||||||||
| CMRR | 70 dB |