LM193 - Low Offset Dual Bipolar Voltage Comps
Manufacturer: STMicroelectronics
Win Source Part Number: 018664-LM193DT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 18mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Dual Voltage Comparator IC, 2-Ch, 18V, SOIC, SM Product overview: LM193DT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM193DT can be used for catalog matching and distributor lookup.
Analog Comparators Low PWR Dual OP AMP 0.45 mA 20nA 80mV
COMPARATOR, OPEN COLLECTOR, SOP-8; Comparator Type:Voltage; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Comparator General Purpose Open-Collector, Rail-to-Rail 8-SOIC
(PRICE/TC) COMPARATOR, OPEN COLLECTOR, SOP-8; COMPARATOR TYPE:VOLTAGE; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:1.3S; SUPPLY VOLTAGE RANGE:2V TO 36V, 1V TO 18V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:8PINS; PRODUCT RANGE:-; MSL:- ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY
IC COMP DUAL LOW POWER 8-SOIC
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM193DT | 018664-LM193DT | 692-LM193DT | LM193DT | 18AC7418 | LM193DT | 110238448 | LM193DT |
| Product Name | Linear - Linear - Comparators - LM193DT | Dual 18V SOIC Linear Comparator IC | Analog Comparators | Comparator, Open Collector, Sop-8; Comparator Type Stmicroelectronics | Comparators | Comparator | Linear - Comparators | |
| Standards | RoHS | |||||||
| Package Type | SOIC; SOIC8 | 8-SO | Tape and Reel | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Life Cycle Stage | Active | |||||||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 1 to 36 volts | |||||
| VOS | 5 millivolts | 5 millivolts |