Texas Instruments LMV824-N Low Voltage, Low Power, RRO, 5 MHz Op Amps LMV824M/NOPB

Description
Low Voltage, Low Power, RRO, 5 MHz Op Amps 14-SOIC -40 to 85
Request a Quote
Description
Low Voltage, Low Power, RRO, 5 MHz Op Amps 14-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMV824M/NOPB is a quad, low voltage, low power, rail-to-rail output operational amplifier in a 14-pin SOIC package measuring 8.65 mm by 3.91 mm, operating over a temperature range of -40°C to 85°C. It features a 5 MHz unity-gain bandwidth, a 1.4 V/µs slew rate, and a quiescent current of 220 µA per amplifier at 2.7 V supply. The device supports operation at 2.5 V, 2.7 V, and 5 V supplies, with a maximum input offset voltage of 3.5 mV and rail-to-rail output swing into 600 Ω loads. It is qualified for automotive applications under AEC-Q100 Grade 1, though this specific variant is not labeled for extended temperature operation.

Datasheet Summary
Powered by GS/AI

The LMV824M/NOPB is a quad, low voltage, low power, rail-to-rail output operational amplifier in a 14-pin SOIC package measuring 8.65 mm by 3.91 mm, operating over a temperature range of -40°C to 85°C. It features a 5 MHz unity-gain bandwidth, a 1.4 V/µs slew rate, and a quiescent current of 220 µA per amplifier at 2.7 V supply. The device supports operation at 2.5 V, 2.7 V, and 5 V supplies, with a maximum input offset voltage of 3.5 mV and rail-to-rail output swing into 600 Ω loads. It is qualified for automotive applications under AEC-Q100 Grade 1, though this specific variant is not labeled for extended temperature operation.

Suppliers

Company
Product
Description
Supplier Links
LMV824-N Low Voltage, Low Power, RRO, 5 MHz Op Amps - LMV824M/NOPB - Texas Instruments
Dallas, TX, United States
LMV824-N Low Voltage, Low Power, RRO, 5 MHz Op Amps
LMV824M/NOPB
LMV824-N Low Voltage, Low Power, RRO, 5 MHz Op Amps LMV824M/NOPB
Low Voltage, Low Power, RRO, 5 MHz Op Amps 14-SOIC -40 to 85

Low Voltage, Low Power, RRO, 5 MHz Op Amps 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.6MHz 5.5V 1.3mA SOIC Operational Amplifier IC
687-LMV824M/NOPB
5.6MHz 5.5V 1.3mA SOIC Operational Amplifier IC 687-LMV824M/NOPB
4-Ch Op Amp, 5.6MHz, 5.5V, 1.3mA, SOIC, RRO Product overview: LMV824M/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MHz, 5.5V, 1.3mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.6MHz, 5.5V, 1.3mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV824M/NOPB can be used for catalog matching and distributor lookup.

4-Ch Op Amp, 5.6MHz, 5.5V, 1.3mA, SOIC, RRO Product overview: LMV824M/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MHz, 5.5V, 1.3mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.6MHz, 5.5V, 1.3mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV824M/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LMV824M/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 3500uV Offset-Max, BIPolar, PDSO14

Operational Amplifier, 4 Func, 3500uV Offset-Max, BIPolar, PDSO14

Supplier's Site Datasheet
 - LMV824M/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 3500uV Offset-Max, BIPolar, PDSO14

Operational Amplifier, 4 Func, 3500uV Offset-Max, BIPolar, PDSO14

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV824M/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV824M/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LMV824M/NOPB-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV824M/NOPB - 1202293-LMV824M/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV824M/NOPB
1202293-LMV824M/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV824M/NOPB 1202293-LMV824M/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1202293-LMV824M/NOPB Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 1mA Amplifier Type: General Purpose Slew Rate: 2V/μs Gain Bandwidth Product: 5.6MHz Current - Input Bias: 100nA Voltage - Input Offset: 3.5mV Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: LMV824 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 5.5V, ±1.25V ~ 2.75V

Manufacturer: Texas Instruments
Win Source Part Number: 1202293-LMV824M/NOPB
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1mA
Amplifier Type: General Purpose
Slew Rate: 2V/μs
Gain Bandwidth Product: 5.6MHz
Current - Input Bias: 100nA
Voltage - Input Offset: 3.5mV
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: LMV824
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 5.5V, ±1.25V ~ 2.75V

Buy Now
Instrumentation, OP Amps, Buffer Amps - LMV824M/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV824M/NOPB
Instrumentation, OP Amps, Buffer Amps LMV824M/NOPB
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV824M/NOPB
Operational Amplifiers - Op Amps LMV824M/NOPB
Operational Amplifiers - Op Amps Low Volt Quad Op Amp

Operational Amplifiers - Op Amps Low Volt Quad Op Amp

Buy Now Datasheet
Linear Amplifier IC - 47447595 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
47447595
Linear Amplifier IC 47447595
IC, OP AMP, 4 CIRCUITS, RAIL-TO-RAIL, 2V/US, 5.6MHZ, 40NA, 5.5V, 1MA, 14-SOIC, 3.9MM WIDE. FREE 2 YEAR RADWELL WARRANTY

IC, OP AMP, 4 CIRCUITS, RAIL-TO-RAIL, 2V/US, 5.6MHZ, 40NA, 5.5V, 1MA, 14-SOIC, 3.9MM WIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - LMV824M/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV824M/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV824M/NOPB
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Op Amp, Quad, R-R, 5.6Mhz, 1.3Ma; No. Of Amplifiers Texas Instruments - 28AH2963 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Quad, R-R, 5.6Mhz, 1.3Ma; No. Of Amplifiers Texas Instruments
28AH2963
Op Amp, Quad, R-R, 5.6Mhz, 1.3Ma; No. Of Amplifiers Texas Instruments 28AH2963
OP AMP, QUAD, R-R, 5.6MHZ, 1.3MA; No. of Amplifiers:4 Amplifier; Bandwidth:5.6MHz; Slew Rate:2V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, QUAD, R-R, 5.6MHZ, 1.3MA; No. of Amplifiers:4 Amplifier; Bandwidth:5.6MHz; Slew Rate:2V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number LMV824M/NOPB 687-LMV824M/NOPB LMV824M/NOPB LMV824M/NOPB-ND 1202293-LMV824M/NOPB LMV824M/NOPB LMV824M/NOPB 47447595 LMV824M/NOPB 28AH2963
Product Name LMV824-N Low Voltage, Low Power, RRO, 5 MHz Op Amps 5.6MHz 5.5V 1.3mA SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV824M/NOPB Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Op Amp, Quad, R-R, 5.6Mhz, 1.3Ma; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 volts 2.5 to 5.5 volts
VOS 3.5 millivolts 3.5 millivolts 1 millivolts
Quiescent Current (IQ) 330 microamps
CMRR 72 dB
Unlock Full Specs
to access all available technical data