Dual General Purpose, Low Voltage, Tiny Pack Comparator 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1321008-LMV393M/NOPB
Category: Integrated Circuits (ICs)>Linear>Compara
Packaging: Tube
Type: General Purpose
Standard Package: 95
Mounting: Surface Mount
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 300µA
Voltage - Supply, Single/Dual (±): 2.7V ~ 5.5V
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 600ns
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *LMV393M/NOPB,-LMV39
Base Product Number: LMV393
RoHS Status: ROHS3 Compliant
Dual Comparator, Low Voltage, 2.7-5V, SOIC, 600ns Product overview: LMV393M/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV393M/NOPB can be used for catalog matching and distributor lookup.
Comparator, 2 Func, 7000uV Offset-Max, 450ns Response Time, BICMOS, PDSO8
Comparator, 2 Func, 7000uV Offset-Max, 450ns Response Time, BICMOS, PDSO8
Dual comparator,LMV393M SO8 1nsec
Dual comparator,LMV393M SO8 1nsec
Analog Comparators Low Volt Dual Comp
IC COMP TINY DUAL LOW V 8-SOIC
COMPARATOR, 2 FUNC, 7000UV OFFSET-MAX, 450NS RESPONSE TIME, BICMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
Comparator General Purpose CMOS, Open-Collector, TTL 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Radwell International | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators |
| Product Number | LMV393M/NOPB | 1321008-LMV393M/NOPB | 692-LMV393M/NOPB | LMV393M/NOPB | 5344737 | 5344737P | LMV393M/NOPB | LMV393M/NOPB | 47447339 | LMV393M/NOPB |
| Product Name | LMV393-N Dual General Purpose, Low Voltage, Tiny Pack Comparator | Integrated Circuits (ICs) - Linear - Comparators | Dual 5V SOIC Linear Comparator IC | Comparators | Comparators | Analog Comparators | Linear - Comparators | IC Chip | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 3 volts | 3 volts | |||||||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Logic Output | Open Collector | TTL; CMOS; CMOS, Open-Collector, TTL | Open collector | Open Collector |