The LM1558 is a dual operational amplifier designed for general-purpose applications. It operates over a wide temperature range of -55°C to +125°C, making it suitable for various environments. The device features low power consumption and does not require frequency compensation, simplifying circuit design. It includes short-circuit protection and has a common-mode input voltage range that allows for flexibility in application. The LM1558 is available in both 8-lead TO-99 and 8-lead PDIP packages, providing options for different mounting requirements. Its electrical characteristics include a typical input offset voltage of 5 mV and a large signal voltage gain of up to 160 V/mV, ensuring reliable performance in amplification tasks. The device is also designed to prevent latch-up when input common-mode ranges are exceeded, enhancing its robustness in various applications.
Dual Operational Amplifier 8-TO-99 -55 to 125
General Purpose Amplifier 2 Circuit TO-99-8
Dual Op-Amp, 1MHz BW, 8-Pin Metal Can, Military Temp Product overview: LM1558H from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM1558H can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, MBCY8
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, MBCY8
Manufacturer: Texas Instruments
Win Source Part Number: 071023-LM1558H
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-99-8
Supply Voltage - Operating: 6 V to 44 V, ±3 V to 22 V
Operating Supply Current: 3mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC OPAMP GP 2 CIRCUIT TO99-8
General Purpose Amplifier 2 Circuit TO-99-8
IC OPAMP GP 2 CIRCUIT TO99-8
Operational Amplifiers - Op Amps Dual Operational Amplifier 8-TO-99 -55 to 125
IC, GENERAL PURPOSE AMPLIFIER, 2 CIRCUIT, 44V, TO-99-8, METAL CAN, MOUNTING TYPE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM1558H | 296-35881-ND | 687-LM1558H | LM1558H | 071023-LM1558H | LM1558H | LM1558H | LM1558H | LM1558H | 47439234 |
| Product Name | LM1558 Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 1MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM1558H | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear Amplifier IC | |
| Supply Voltage (VS) | 6 to 44 volts | 6 to 44 volts | 44 volts | |||||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | |||||||
| GBW | 1 MHz | 1 MHz | 1 MHz | |||||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs | |||||
| Input Voltage Noise (Vn) | 30 nV/rt.Hz |