The LM6132AIM/NOPB is a dual low power operational amplifier featuring rail-to-rail input and output capabilities. It operates with a supply voltage range from 2.7V to over 24V, making it suitable for a variety of applications, including battery-operated systems and high-speed instrumentation. The amplifier has a gain-bandwidth product of 10 MHz and a slew rate of 12 V/µs, which supports high-speed signal processing. With a low supply current of 360 µA per amplifier, the LM6132AIM/NOPB is designed for energy-efficient applications. It offers a common-mode voltage range from -0.25V to 5.25V and can drive large capacitive loads without oscillation. The device also features a high common-mode rejection ratio (CMRR) of 100 dB and a power supply rejection ratio (PSRR) of 82 dB, ensuring stable performance across varying conditions. The operational amplifier is available in an 8-pin small outline package, suitable for compact designs.
Dual Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 8-SOIC -40 to 85
Dual Op Amp, 10MHz, Rail-to-Rail, 1.8-24V, 390uA, SOIC Product overview: LM6132AIM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 24V, 390uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 24V, 390uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6132AIM/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1200509-LM6132AIM/NO
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 125nA
Voltage - Input Offset: 1.7mV
Family Name: LM6132
Categories: Integrated Circuits (ICs)
Operating Supply Current: 390μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 4mA
SR - Slew Rate: 14 V/μs
GBP - Gain Bandwidth Product: 11MHz
Dual Supply Voltage (±): 1.8 V ~ 24 V, ±0.9 V ~ 12 V
Alternative Parts (Cross-Reference): AD822BR; AD822BR-REEL7; OP727AR-REEL7;
Introduction Date: April 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 4000uV Offset-Max, BIPolar, PDSO8
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC, OP AMP, DUAL, 10MHZ, SMD; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:14V/µs; Supply Voltage Range:2.7V to 24V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
OP AMP, 10MHZ, 14V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:10MHZ; SLEW RATE:14V/¦S; SUPPLY VOLTAGE RANGE:2.7V TO 24V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps 7Mhz,350Ua Supl.Cur Dual Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM6132AIM/NOPB | 687-LM6132AIM/NOPB | 1200509-LM6132AIM/NOPB | LM6132AIM/NOPB | LM6132AIM/NOPB-ND | 28AH3580 | 47451549 | LM6132AIM/NOPB | LM6132AIM/NOPB | LM6132AIM/NOPB | LM6132AIM/NOPB |
| Product Name | LM6132 Dual Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier | Dual 10MHz 24V 390uA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6132AIM/NOPB | Instrumentation, Op Amps, Buffer Amps | Ic, Op Amp, Dual, 10Mhz, Smd; No. Of Amplifiers Texas Instruments | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 24 volts | 1.8 to 24 volts | 2.7 to 24 volts | 1.8 volts | |||||||
| VOS | 2 millivolts | 1.7 millivolts | 1.7 millivolts | ||||||||
| Quiescent Current (IQ) | 450 microamps | ||||||||||
| CMRR | 75 dB |