High-Speed Dual Comparator SOIC14
High-Speed Dual Comparator SOIC14
High-Speed Dual Comparator SOIC14
Dual Comparator IC, ±15V/30V, 2-Ch, 80ns, SOIC, Surface Mount Product overview: LM219DT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 15V, 30V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, SMD, 15V, 30V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM219DT can be used for catalog matching and distributor lookup.
Analog Comparators Hi-Spd Dual Voltage
IC, COMPARATOR, 2 FUNC, 7000UV OFFSET-MAX, 80NS RESPONSE TIME, BIPOLAR, SOP-14. FREE 2 YEAR RADWELL WARRANTY
IC COMPARATOR HS DUAL 14-SOIC
COMPARATOR, 80NS, -45 TO 105DEG C; Comparator Type:High Speed; No. of Comparators:2 Comparators; Response Time:80ns; Supply Voltage Range:5V to ± 15V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:Open Collector, TTLRoHS Compliant: Yes
Analogue Comparator, Dual, High Speed, 2, 80 ns, 5V to 15V, SOIC, 14 RoHS Compliant: Yes
Comparator General Purpose Open-Collector, Open-Emitter, TTL 14-SO
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Radwell International | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Amplifier and Comparator Chips | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 8805336P | 8805336 | 692-LM219DT | LM219DT | 49022264 | LM219DT | 75AC0368 | 45Y5398 | LM219DT |
| Product Name | Comparators | Comparators | Dual SMD 15V 30V Linear Comparator IC | Analog Comparators | IC Chip | Linear - Comparators | Comparator, 80Ns, -45 To 105Deg C; Comparator Type Stmicroelectronics | Analogue Comparator, Dual, High Speed, 2, 80 Ns, 5V To 15V, Soic, 14 Rohs Compliant Stmicroelectronics | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Logic Output | TTL; Open Collector, TTL | TTL; Open collector, ttl | |||||||
| Package Type | SOIC; SOIC | SOIC; Soic | Tape and Reel | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | ||||
| Number of Pins | 14 | 14 | 14 | ||||||
| Supply Voltage (VS) | 15 volts | 5 to 15 volts |