Quadruple operational amplifier with a supply range of 3V to 30V, input offset voltage maximum of 3mV at 25°C, and input bias current of 20nA typical / 250nA maximum, housed in a 14-pin SOIC package measuring 8.65mm × 6mm, operating from 0°C to 70°C.
Quadruple Operational Amplifier 14-SOIC 0 to 70
General Purpose Amplifier 4 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 082699-LM324AD
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.4mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1.2MHz
Alternative Parts (Cross-Reference): LM324M/NOPB; BA10324AF-E3; TSH24ID; LM324AD;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Signal Processing, Sensing & Instrumentation
IC OPAMP GP 4 CIRCUIT 14SOIC
OP AMP, 1.2MHZ, 0.5V/US, SOIC-14; NO. OF; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 1.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes
General Purpose Amplifier 4 Circuit 14-SOIC
Operational Amplifiers - Op Amps Quad General
IC OPAMP GP 4 CIRCUIT 14SOIC
IC, OP AMP, RAIL-TO-RAIL, BIPOLAR, 4 CIRCUIT, 500MV/US, 1.3MHZ, 30V, 30MA, 14-SOIC. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM324AD | 296-9540-5-ND | 082699-LM324AD | LM324AD | 52AH7181 | LM324AD | LM324AD | LM324AD | 16751222 |
| Product Name | LM324A Quadruple Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324AD | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 1.2Mhz, 0.5V/us, Soic-14; No. Of; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 32 volts | 3 to 32 volts | 1.5 to 16 volts | 3 volts | |||||
| VOS | 3 millivolts | 3 millivolts | 2 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 300 microamps | ||||||||
| CMRR | 65 dB |