Low Power Dual Operational Amplifier 8-SOIC -40 to 85
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
2-Ch Op Amp, 1MHz, 26V, 8-SOIC, -40 to 85C Product overview: LM2904MX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 26V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 26V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904MX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 018963-LM2904MX/NOPB
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.1 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Family Name: LM2904
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 26 V, ±1.5 V to 13 V
Operating Supply Current: 1mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): LM2904DR; BA10358F-E2; LM2904YD; LM158D;
Introduction Date: December 01, 1994
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
OPAMP, 1MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
General Purpose Amplifier 2 Circuit 8-SOIC
(PRICE/TC), OPAMP, 1MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
LM2904-N LOW POWER DUAL OPERATIO
Operational Amplifiers - Op Amps LOW PWR DUAL OP AMP
45nA Dual 1MHz SOIC-8 Operational Amplifier ROHS
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM2904MX/NOPB | LM2904MX/NOPBDKR-ND | 687-LM2904MX/NOPB | 018963-LM2904MX/NOPB | 03AJ1915 | LM2904MX/NOPB | 47433894 | LM2904MX/NOPB | LM2904MX/NOPB | LM2904MX/NOPB | LM2904MX/NOPB | LM2904MX/NOPB | LM2904MX/NOPB |
| Product Name | LM2904-N Low Power Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 1MHz 26V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904MX/NOPB | Opamp, 1Mhz, -40 To 85Deg C Rohs Compliant Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Operational Amplifier/Comparator >> Operational Amplifier |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||||
| Supply Voltage (VS) | 3 to 26 volts | 16 volts | 3 to 26 volts | 3 volts | 3 volts | ||||||||
| VOS | 7 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | |||||||||
| Quiescent Current (IQ) | 600 microamps | ||||||||||||
| CMRR | 50 dB |