Manufacturer: STMicroelectronics
Win Source Part Number: 1197071-LM219D
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Output Type: Open-Collector, Open-Emitter, TTL
Categories: Integrated Circuits
Supplier Device Package: 14-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.nxp.com
Manufacturer Package: 14-SOIC
Voltage - Input Offset (Maximum): 4mV at ±15V
Current - Input Bias (Maximum): 0.5μA at ±15V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: LM219
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 5V ~ 30V, ±2.5V ~ 15V
Current - Quiescent (Maximum): 11.5mA
Dual High-Speed Comparators, 2.5-15V Dual Supply, SOIC, TTL Output Product overview: LM219D from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM219D can be used for catalog matching and distributor lookup.
Comparator General Purpose Open-Collector, Open-Emitter, TTL 14-SO
DISCONTINUED BY MANUFACTURER, IC, COMPARATOR, 2 FUNC, 7000UV OFFSET-MAX, 80NS RESPONSE TIME, BIPOLAR, SOP-14. FREE 2 YEAR RADWELL WARRANTY
IC COMPARATOR DUAL HS 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1197071-LM219D | 692-LM219D | LM219D | 16462051 | LM219D |
| Product Name | Linear - Linear - Comparators - LM219D | Dual 15V SOIC Linear Comparator IC | Comparators | Comparator | Linear - Comparators |
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 5 to 30 volts | 28 volts | |||
| VOS | 4 millivolts | 4 millivolts | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |