8-Bit Identity Comparator, Inverting, 5V, CMOS, PDIP Product overview: CD74HCT688E from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD74HCT688E can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 012955-CD74HCT688E
Packaging: Tube/Rail
Type: Identity Comparator
Mounting: Through Hole
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 34ns @ 4.5V, 50pF
Current - Quiescent: 8μA
Output: Active Low
Number of Bits: 8
Output Function: A=B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation
COMPARATOR, 8 BIT, 1 CHANNEL, INVERTING, 5.5V, 8UA, 14NS, PDIP-20. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, SINGLE, PDIP-20; Comparator Type:Magnitude; No. of Comparators:1 Comparator; Response Time:-; Supply Voltage Range:4.5V to 5.5V; Comparator Case Style:DIP; No. of Pins:20Pins; IC Output Type:-; Operating Temperature RoHS Compliant: Yes
Magnitude Comparator Bit Active Low Output A=B 20-PDIP
IC COMPARATOR IDENTITY 8B 20DIP
IC COMPARATOR IDENTITY 8B 20DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips |
| Product Number | 692-CD74HCT688E | 012955-CD74HCT688E | 16980615 | 34AH0412 | CD74HCT688E | CD74HCT688E | CD74HCT688E |
| Product Name | 8-bit 5V Linear Comparator IC | Logic - Logic - Comparators - CD74HCT688E | Comparator | Comparator, Single, Pdip-20; Comparator Type Texas Instruments | Comparators | Logic - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Package Type | Rail/Tube | DIP | DIP; 20-DIP (0.300\", 7.62mm) | Through Hole |