Magnitude Comparator 4-Bit Non-Inverting 16-Pin PDIP Tube Product overview: CD74HC85E from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD74HC85E can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083165-CD74HC85E
Packaging: Tube/Rail
Type: Magnitude Comparator
Mounting: Through Hole
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 33ns @ 6V, 50pF
Current - Quiescent: 8μA
Output: Active High
Number of Bits: 4
Output Function: A<B, A=B, A>B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Magnitude Comparator Bit Active High Output AB 16-PDIP
IC, LOGIC, 16DIP, LOGIC FAMILY / BASE NUMBER:74HC85, COMPARATOR TYPE: MAGNITUDE, NO. OF CHANNELS:4CHANNELS; NO. OF BITS: 4BIT, LOGIC CASE STYLE: DIP, NO. OF PINS: 16 PINS, SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:6V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC COMPARATOR MAGNITUDE 4B 16DIP
IC COMPARATOR MAGNITUDE 4B 16DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Radwell International | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators |
| Product Number | 692-CD74HC85E | 083165-CD74HC85E | CD74HC85E | 16828627 | CD74HC85E | CD74HC85E |
| Product Name | Linear Comparator IC | Logic - Logic - Comparators - CD74HC85E | Comparators | Comparator | Comparators | Logic - Comparators |
| Supply Voltage (VS) | 2 to ? volts | 2 to 6 volts | 2 to 6 volts | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Number of Pins | 16 |