Texas Instruments LM13700 Dual Operational Transconductance Amplifier with Linearizing Diodes and Buffers LM13700M/NOPB

Description
Dual Operational Transconductance Amplifier with Linearizing Diodes and Buffers 16-SOIC 0 to 70
Request a Quote
Description
Dual Operational Transconductance Amplifier with Linearizing Diodes and Buffers 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM13700 is a dual operational transconductance amplifier with linearizing diodes and high-impedance buffers, designed for current-controlled applications such as filters, oscillators, and audio amplifiers. It is available in a 16-pin SOIC package measuring 3.91 mm by 9.90 mm. The part operates over a temperature range of 0 to 70 °C and is RoHS compliant with a lead finish of SN. The device features adjustable transconductance over six decades, excellent matching between amplifiers, and improved signal-to-noise ratio due to integrated linearizing diodes.

Datasheet Summary
Powered by GS/AI

The LM13700 is a dual operational transconductance amplifier with linearizing diodes and high-impedance buffers, designed for current-controlled applications such as filters, oscillators, and audio amplifiers. It is available in a 16-pin SOIC package measuring 3.91 mm by 9.90 mm. The part operates over a temperature range of 0 to 70 °C and is RoHS compliant with a lead finish of SN. The device features adjustable transconductance over six decades, excellent matching between amplifiers, and improved signal-to-noise ratio due to integrated linearizing diodes.

Suppliers

Company
Product
Description
Supplier Links
LM13700 Dual Operational Transconductance Amplifier with Linearizing Diodes and Buffers - LM13700M/NOPB - Texas Instruments
Dallas, TX, United States
LM13700 Dual Operational Transconductance Amplifier with Linearizing Diodes and Buffers
LM13700M/NOPB
LM13700 Dual Operational Transconductance Amplifier with Linearizing Diodes and Buffers LM13700M/NOPB
Dual Operational Transconductance Amplifier with Linearizing Diodes and Buffers 16-SOIC 0 to 70

Dual Operational Transconductance Amplifier with Linearizing Diodes and Buffers 16-SOIC 0 to 70

Buy Now Datasheet
Op Amps - 5358720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
5358720
Op Amps 5358720
Texas Instruments LM13700M/NOPB

Texas Instruments LM13700M/NOPB

Supplier's Site
Op Amps - 5358720P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
5358720P
Op Amps 5358720P
Texas Instruments LM13700M/NOPB

Texas Instruments LM13700M/NOPB

Supplier's Site
Op Amps - 1025685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1025685
Op Amps 1025685
Texas Instruments LM13700M/NOPB

Texas Instruments LM13700M/NOPB

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - LM13700M/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM13700M/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LM13700M/NOPB-ND
Transconductance Amplifier 2 Circuit Push-Pull 16-SOIC

Transconductance Amplifier 2 Circuit Push-Pull 16-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM13700M/NOPB - 1196831-LM13700M/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM13700M/NOPB
1196831-LM13700M/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM13700M/NOPB 1196831-LM13700M/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1196831-LM13700M/NOP B Packaging: Tube Mounting Style: SMD Output Type: Push-Pull Supply Current: 2.6mA Amplifier Type: Transconductance Slew Rate: 50V/μs Gain Bandwidth Product: 2MHz Current - Input Bias: 1μA Voltage - Input Offset: 300μV Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: LM13700 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 10V ~ 36V, ±5V ~ 18V

Manufacturer: Texas Instruments
Win Source Part Number: 1196831-LM13700M/NOPB
Packaging: Tube
Mounting Style: SMD
Output Type: Push-Pull
Supply Current: 2.6mA
Amplifier Type: Transconductance
Slew Rate: 50V/μs
Gain Bandwidth Product: 2MHz
Current - Input Bias: 1μA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: LM13700
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 10V ~ 36V, ±5V ~ 18V

Buy Now
Singapore, Singapore
Dual 2MHz 18V 36V Operational Amplifier IC
687-LM13700M/NOPB
Dual 2MHz 18V 36V Operational Amplifier IC 687-LM13700M/NOPB
Transconductance Amp IC, Dual 2MHz, 18V/36V, SOIC Product overview: LM13700M/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, 18V, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, 18V, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM13700M/NOPB can be used for catalog matching and distributor lookup.

Transconductance Amp IC, Dual 2MHz, 18V/36V, SOIC Product overview: LM13700M/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, 18V, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, 18V, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM13700M/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear Amplifier IC - 47439206 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
47439206
Linear Amplifier IC 47439206
OPERATIONAL AMPLIFIER, DUAL, TRANSCONDUCTANCE, LM13700 SERIES, 2 MHZ, 50 V/US. FREE 2 YEAR RADWELL WARRANTY

OPERATIONAL AMPLIFIER, DUAL, TRANSCONDUCTANCE, LM13700 SERIES, 2 MHZ, 50 V/US. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - LM13700M/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM13700M/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM13700M/NOPB
IC OPAMP TRANSCOND 2 CIRC 16SOIC

IC OPAMP TRANSCOND 2 CIRC 16SOIC

Supplier's Site
Ic, Op Amp, Dual, Smd; No. Of Amplifiers Texas Instruments - 34AH0927 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Dual, Smd; No. Of Amplifiers Texas Instruments
34AH0927
Ic, Op Amp, Dual, Smd; No. Of Amplifiers Texas Instruments 34AH0927
IC, OP AMP, DUAL, SMD; No. of Amplifiers:2 Amplifier; Supply Voltage:36V; Gain Bandwidth:2MHz; Input Voltage Min:-5V; Input Voltage Max:5V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Output Current Min:350µA; Output Current - RoHS Compliant: Yes

IC, OP AMP, DUAL, SMD; No. of Amplifiers:2 Amplifier; Supply Voltage:36V; Gain Bandwidth:2MHz; Input Voltage Min:-5V; Input Voltage Max:5V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Output Current Min:350µA; Output Current - RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM13700M/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM13700M/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM13700M/NOPB
IC OPAMP TRANSCOND 2 CIRC 16SOIC

IC OPAMP TRANSCOND 2 CIRC 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transconductance Amplifiers
LM13700M/NOPB
Transconductance Amplifiers LM13700M/NOPB
Transconductance Amplifiers DUAL OP TRANSCOND

Transconductance Amplifiers DUAL OP TRANSCOND

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM13700M/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM13700M/NOPB
Instrumentation, OP Amps, Buffer Amps LM13700M/NOPB
Transconductance Amplifier 2 Circuit Push-Pull 16-SOIC

Transconductance Amplifier 2 Circuit Push-Pull 16-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM13700M/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM13700M/NOPB
Instrumentation, OP Amps, Buffer Amps LM13700M/NOPB
IC OPAMP TRANSCOND 2 CIRC 16SOIC

IC OPAMP TRANSCOND 2 CIRC 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM13700M/NOPB 5358720 5358720P LM13700M/NOPB-ND 1196831-LM13700M/NOPB 687-LM13700M/NOPB 47439206 LM13700M/NOPB 34AH0927 LM13700M/NOPB LM13700M/NOPB LM13700M/NOPB LM13700M/NOPB
Product Name LM13700 Dual Operational Transconductance Amplifier with Linearizing Diodes and Buffers Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM13700M/NOPB Dual 2MHz 18V 36V Operational Amplifier IC Linear Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Ic, Op Amp, Dual, Smd; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Transconductance Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 10 to 36 volts 10 to 36 volts 10 to 36 volts 36 volts 36 volts 10 volts
VOS 4 millivolts 0.3000 millivolts 0.3000 millivolts 0.3000 millivolts
GBW 2 MHz 2 MHz 2 MHz 2 MHz
Slew Rate 50 V/µs 50 V/µs 50 V/µs 50 V/µs 5.00E-5 V/µs 50 V/µs 50 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
INA103 Low Noise, Low Distortion Instrumentation Amplifier - INA103KU/1KE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 100 dB
View Details
3 suppliers
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
SOT23 Operational Amplifier IC - 687-HPA00215EA/3K - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Bandwidth 0.0650 MHz
Operating Temperature -55 C (-67 F)
View Details
5 suppliers