Texas Instruments LMC6001 Ultra-Low Input Current Amplifier LMC6001BIN/NOPB

Description
Ultra-Low Input Current Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet
Description
Ultra-Low Input Current Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMC6001 Ultra-Low Input Current Amplifier - LMC6001BIN/NOPB - Texas Instruments
Dallas, TX, United States
LMC6001 Ultra-Low Input Current Amplifier
LMC6001BIN/NOPB
LMC6001 Ultra-Low Input Current Amplifier LMC6001BIN/NOPB
Ultra-Low Input Current Amplifier 8-PDIP -40 to 85

Ultra-Low Input Current Amplifier 8-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power 1.3MHz Operational Amplifier IC
687-LMC6001BIN/NOPB
Low-Power 1.3MHz Operational Amplifier IC 687-LMC6001BIN/NOPB
Ultra-Low Input Current Op Amp, 1.3MHz BW, 1mV Vos, PDIP Product overview: LMC6001BIN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1.3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6001BIN/NOPB can be used for catalog matching and distributor lookup.

Ultra-Low Input Current Op Amp, 1.3MHz BW, 1mV Vos, PDIP Product overview: LMC6001BIN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1.3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6001BIN/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 8246998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8246998
Op Amps 8246998
Texas Instruments LMC6001BIN/NOPB

Texas Instruments LMC6001BIN/NOPB

Supplier's Site
Op Amps - 8246998P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8246998P
Op Amps 8246998P
Texas Instruments LMC6001BIN/NOPB

Texas Instruments LMC6001BIN/NOPB

Supplier's Site
Op Amps - 1219727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1219727
Op Amps 1219727
Texas Instruments LMC6001BIN/NOPB

Texas Instruments LMC6001BIN/NOPB

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - LMC6001BIN/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMC6001BIN/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LMC6001BIN/NOPB-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6001BIN/NOPB - 1055127-LMC6001BIN/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6001BIN/NOPB
1055127-LMC6001BIN/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6001BIN/NOPB 1055127-LMC6001BIN/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055127-LMC6001BIN/N OPB Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.5 V/μs Current - Input Bias: 0.01pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 15.5 V, ±2.25 V to 7.75 V Operating Supply Current: 550μA Channel Output Current: 34mA Gain Bandwidth Product (GBP): 1.3MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055127-LMC6001BIN/NOPB
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 0.01pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Operating Supply Current: 550μA
Channel Output Current: 34mA
Gain Bandwidth Product (GBP): 1.3MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6001BIN/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMC6001BIN/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMC6001BIN/NOPB
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMC6001BIN/NOPB
Operational Amplifiers - Op Amps LMC6001BIN/NOPB
Operational Amplifiers - Op Amps Ultra Ultra-Low Input Current Amp

Operational Amplifiers - Op Amps Ultra Ultra-Low Input Current Amp

Buy Now Datasheet
Op-Amp, Single, 1.3Mhz, 1.5V/us, Dip-8; No. Of Amplifiers Texas Instruments - 28AH2777 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Single, 1.3Mhz, 1.5V/us, Dip-8; No. Of Amplifiers Texas Instruments
28AH2777
Op-Amp, Single, 1.3Mhz, 1.5V/us, Dip-8; No. Of Amplifiers Texas Instruments 28AH2777
OP-AMP, SINGLE, 1.3MHZ, 1.5V/US, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:1.3MHz; Slew Rate:1.5V/µs; Supply Voltage Range:4.5V to 15.5V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, SINGLE, 1.3MHZ, 1.5V/US, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:1.3MHz; Slew Rate:1.5V/µs; Supply Voltage Range:4.5V to 15.5V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMC6001BIN/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6001BIN/NOPB
Instrumentation, OP Amps, Buffer Amps LMC6001BIN/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

Buy Now
Linear Amplifier IC - 47441457 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
47441457
Linear Amplifier IC 47441457
OP-AMP, SINGLE, 1.3MHZ, 1.5V/US, DIP-8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:1.3MHZ; SLEW RATE:1.5V/µS; SUPPLY VOLTAGE RANGE:4.5V TO 15.5V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OP-AMP, SINGLE, 1.3MHZ, 1.5V/US, DIP-8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:1.3MHZ; SLEW RATE:1.5V/µS; SUPPLY VOLTAGE RANGE:4.5V TO 15.5V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - LMC6001BIN/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMC6001BIN/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMC6001BIN/NOPB
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number LMC6001BIN/NOPB 687-LMC6001BIN/NOPB 8246998 8246998P LMC6001BIN/NOPB-ND 1055127-LMC6001BIN/NOPB LMC6001BIN/NOPB LMC6001BIN/NOPB 28AH2777 LMC6001BIN/NOPB 47441457 LMC6001BIN/NOPB
Product Name LMC6001 Ultra-Low Input Current Amplifier Low-Power 1.3MHz Operational Amplifier IC Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6001BIN/NOPB Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Op-Amp, Single, 1.3Mhz, 1.5V/us, Dip-8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS RoHS
Package Type PDIP Rail/Tube DIP; PDIP; Pdip DIP; PDIP; PDIP DIP; "8-DIP (0.300"", 7.62mm)" DIP; PDIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm) Through Hole
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 15.5 volts 4.5 to 15.5 volts 4.5 volts
Slew Rate 1.5 V/µs 1.5 V/µs 1.5 V/µs 1.5 V/µs 1.50E-6 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771002VPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051208QCA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
LMP2012QML-SP Dual, High Precision, Rail-to-Rail Output Operational Amplifier - 5962L0620602VZA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 5 volts
VOS 0.0360 millivolts
Quiescent Current (IQ) 1200 microamps
View Details