Dual General Purpose, Low Voltage, Tiny Pack Comparator 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 082917-LMV393M
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 300μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 600ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Dual Comparator IC, 2.7-5V, 600ns, SOIC, 85°C Product overview: LMV393M from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV393M can be used for catalog matching and distributor lookup.
Comparator, 2 Func, 7000uV Offset-Max, 450ns Response Time, BICMOS, PDSO8
Comparator, 2 Func, 7000uV Offset-Max, 450ns Response Time, BICMOS, PDSO8
GENERAL PURPOSE COMPARATOR, DUAL, 200NS, SOIC-8; COMPARATOR TYPE:GENERAL PURPOSE; NO. OF COMPARATORS:2; RESPONSE TIME:200NS; SUPPLY VOLTAGE RANGE:2.7V TO 5V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:8PINS; PACKAGING:EACH ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Comparator General Purpose CMOS, Open-Collector, TTL 8-SOIC
Analog Comparators Dual General Purpose, Low Voltage, Tiny Pack Comparator 8-SOIC -40 to 85
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Radwell International | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LMV393M | 082917-LMV393M | 692-LMV393M | LMV393M | 47447323 | LMV393M | LMV393M | LMV393M |
| Product Name | LMV393-N Dual General Purpose, Low Voltage, Tiny Pack Comparator | Linear - Linear - Comparators - LMV393M | Dual 5V SOIC Linear Comparator IC | Comparator | Comparators | Comparators | Analog Comparators | |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 3 volts | |||||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Logic Output | Open Collector | TTL; CMOS; CMOS, Open-Collector, TTL |