The LMC660 is a CMOS quad operational amplifier designed for single-supply operation from 4.75V to 15.5V, featuring rail-to-rail output swing and an input common-mode range that includes ground. It is available in a 14-pin SOIC package with an operating temperature range of 0°C to 70°C, and each amplifier draws 400μA of supply current. The device offers a voltage gain of 126dB, a slew rate of 1.1V/μs, and an ultra-low input bias current of 2fA. It is specified for loads of 2kΩ and 600Ω, with an input offset voltage of 3mV and drift of 1.3μV/°C.
CMOS Quad Operational Amplifier 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1201245-LMC660CM/NOP
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.002pA
Voltage - Input Offset: 1mV
Family Name: LMC660
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 40mA
SR - Slew Rate: 1.1 V/μs
GBP - Gain Bandwidth Product: 1.4MHz
Dual Supply Voltage (±): 4.75 V ~ 15.5 V, ±2.38 V ~ 7.75 V
Alternative Parts (Cross-Reference): LMC660EM; AD8644ARZ-REEL; AD8644AR-REEL7;
Introduction Date: April 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
Quad Op Amp, 1.4MHz, 15.5V, CMOS, SOIC Product overview: LMC660CM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.4MHz, 15.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.4MHz, 15.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC660CM/NOPB can be used for catalog matching and distributor lookup.
OPERATIONAL AMPLIFIER, 1.4MHZ, 1.1V/US, SOIC-14, NO. OF AMPLIFIERS:4 AMPLIFIER, BANDWIDTH:1.4MHZ, SLEW RATE:1.1V/ S, SUPPLY VOLTAGE RANGE:5V TO 15.5V, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS:14PINS, OPERATING TEMPERATURE MIN:0 C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps CMOS Quad Op Amp
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
OP AMP, 1.4MHZ, 1.1V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.1V/µs; Supply Voltage Range:5V to 15.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
OP AMP, 1.4MHZ, 1.1V/US, SOIC-14; NO. OF; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC660CM/NOPB | 1201245-LMC660CM/NOPB | LMC660CM/NOPB-ND | 687-LMC660CM/NOPB | 47441793 | LMC660CM/NOPB | LMC660CM/NOPB | LMC660CM/NOPB | LMC660CM/NOPB | 41K2688 | 29AH6104 |
| Product Name | LMC660 CMOS Quad Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC660CM/NOPB | Instrumentation, Op Amps, Buffer Amps | Quad 1.4MHz 15.5V SOIC Operational Amplifier IC | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 1.4Mhz, 1.1V/us, Soic-14; No. Of Amplifiers Texas Instruments | Op Amp, 1.4Mhz, 1.1V/us, Soic-14; No. Of; Msl Texas Instruments |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.75 to 15.5 volts | 4.75 to 15.5 volts | 4.75 volts | 5 to 15.5 volts | |||||||
| VOS | 3 millivolts | 1 millivolts | 1 millivolts | ||||||||
| Quiescent Current (IQ) | 550 microamps | ||||||||||
| CMRR | 70 dB |