Wide Bandwidth Dual JFET Input Operational Amplifier 8-SOIC 0 to 70
2-Ch JFET Op Amp, 4MHz BW, 18V, SOIC, 13V/µs Slew Rate Product overview: LF353M from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 18V, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 18V, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF353M can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 082559-LF353M
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 50pA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 3.6mA
Gain Bandwidth Product (GBP): 4MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Industrial
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
OPERATIONAL AMPLIFIER CHIP, 10 MV, 50 PA, 4 MHZ, 3.6 MA, 10 OHMS, 50 HZ, WIDE BANDWITH, DUAL JFET, 8 PINS, NON-ROHS & NON-GREEN. FREE 2 YEAR RADWELL WARRANTY
J-FET Amplifier 2 Circuit 8-SOIC
Operational Amplifiers - Op Amps Wide Bandwidth Dual JFET Input Operational Amplifier 8-SOIC 0 to 70
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Radwell International | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF353M | 687-LF353M | 296-43525-5-ND | 082559-LF353M | LF353M | LF353M | 47444547 | LF353M | LF353M |
| Product Name | LF353-N Wide Bandwidth Dual JFET Input Operational Amplifier | 4MHz 18V 13V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF353M | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Supply Voltage (VS) | 10 to 36 volts | 18 volts | 10 to 36 volts | ||||||
| VOS | 10 millivolts | 5 millivolts | 5 millivolts | ||||||
| GBW | 4 MHz | 4 MHz | 4 MHz | ||||||
| Slew Rate | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | 13 V/µs | |||
| Input Voltage Noise (Vn) | 16 nV/rt.Hz |