Manufacturer: Texas Instruments
Win Source Part Number: 087512-DRV135UA
Packaging: Reel - TR
Specifications: Differential Output
Applications: Pre-Amplifier, Professional Audio
Number of Channels: 1
Family Name: DRV135
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 8-SOIC
Purpose: Line Driver
Supply Voltage - Operating: ±4.5 V to 18 V
Alternative Parts (Cross-Reference): SSM2142P; SSM2142S-REEL; SSM2142S; SSM2142SZ-REEL;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Communications & Networking, Industrial
Audio Amplifiers AUDIO LINE DRIVERS
Audio Line Driver 1 Channel 8-SOIC
IC, OP AMP, DIFFERENTIAL AUDIO, 135; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING TEMPERATURE MAX:85¦C; PRODUCT RANGE:-; MSL:MSL 3 - 168 HOURS; SVHC:NO SVHC (15-JAN-2019); AMPLIFIER CASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 3782705 | 3782705P | 087512-DRV135UA | DRV135UA | DRV135UA | 16686517 |
| Product Name | Audio Amplifier ICs | Audio Amplifier ICs | Audio Special Purpose - DRV135UA | Audio Amplifiers | Audio Special Purpose | Linear Amplifier IC |
| Standards | RoHS | RoHS | ||||
| Package Type | SOIC; Soic | SOIC; SOIC | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Operating Range | Audio equipment | Audio Equipment | ||||
| Number of Pins | 8 |