Operational Amplifier, 2 Func, 7000uV Offset-Max, CMOS, PDIP8
IC CMOS 2 CIRCUIT 8DIP Product overview: ICL7621BCPA from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7621BCPA can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8DIP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
DISCONTINUED BY MANUFACTURER, OP AMP, DUAL CIRCUIT, CMOS TYPE, 2~16 V / +/-1~8 V SUPPLY, 1.6 V/US SLEW RATE, 8 POLE-DIP CASE, THROUGH HOLE/SOCKET MOUNT. FREE 2 YEAR RADWELL WARRANTY
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | ICL7621BCPA | 687-ICL7621BCPA | ICL7621BCPA | ICL7621BCPA | 41714114 |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | |
| Package Type | DIP; PDIP; PDIP8 | Tube | 8-DIP (0.300, 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | ||
| Slew Rate | 1.6 V/µs | 1.60E-6 V/µs | 1.6 V/µs | ||
| Bandwidth | 1.4 MHz | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |