Dual Differential Comparator 8-PDIP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 094538-LM2903P
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Family Name: LM2903
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): MB47393-P; LM293AN; uPC393C; LM293N,602;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Computers & Computer Peripherals, Motor Drive & Control, Consumer Electronics
Comparator, 2 Func, 7000uV Offset-Max, 1300ns Response Time, BIPolar, PDIP8
Dual comparator,LM2903P 1.3ms DIP8
Dual comparator,LM2903P 1.3ms DIP8
Dual comparator,LM2903P 1.3ms DIP8
Dual Comparator IC, 2-Ch, 1V-36V, 1.3us, PDIP, -40C to 125C Product overview: LM2903P from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1V, 36V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 1V, 36V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903P can be used for catalog matching and distributor lookup.
COMPARATOR, 2 FUNC, 15000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, ROHS COMPLIANT, PLASTIC, DIP-8. FREE 2 YEAR RADWELL WARRANTY
Analog Comparators Dual Diff
Comparator Differential Open-Collector, Rail-to-Rail 8-PDIP
COMPARATOR, DIFFERENTIAL, DUAL, DIP-8; Comparator Type:General Purpose; No. of Comparators:2 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:DIP; No. of Pins:8Pins; IC Output Type:CMOS, MOS, RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Radwell International | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM2903P | 094538-LM2903P | LM2903P | 810267P | 810267 | 692-LM2903P | 17042367 | LM2903P | LM2903P | 31AH1961 |
| Product Name | LM2903 Dual Differential Comparator | Linear - Linear - Comparators - LM2903P | Comparators | Comparators | Dual 1V 36V Linear Comparator IC | IC Chip | Analog Comparators | Comparators | Comparator, Differential, Dual, Dip-8; Comparator Type Texas Instruments | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 30 volts | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | ||||||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | |||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; CMOS, MOS, Open-Collector, TTL | Differential; Open Collector | Differential; Open collector |