Texas Instruments LMV344 Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown LMV344IDR

Description
Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV344 Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown - LMV344IDR - Texas Instruments
Dallas, TX, United States
LMV344 Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown
LMV344IDR
LMV344 Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown LMV344IDR
Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown 14-SOIC -40 to 125

Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown 14-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV344IDR - 019604-LMV344IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV344IDR
019604-LMV344IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV344IDR 019604-LMV344IDR
Manufacturer: Texas Instruments Win Source Part Number: 019604-LMV344IDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 250μV Family Name: LMV344 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 107μA Channel Output Current: 113mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): AD8544ARZ-REEL7; MCP609T-I/SL; AD8544AR-REEL7; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019604-LMV344IDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 250μV
Family Name: LMV344
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 107μA
Channel Output Current: 113mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): AD8544ARZ-REEL7; MCP609T-I/SL; AD8544AR-REEL7;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LMV344IDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-20925-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-20925-6-ND
Instrumentation, Op Amps, Buffer Amps 296-20925-6-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-20925-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-20925-1-ND
Instrumentation, Op Amps, Buffer Amps 296-20925-1-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-20925-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-20925-2-ND
Instrumentation, Op Amps, Buffer Amps 296-20925-2-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 1MHz SOIC Operational Amplifier IC
687-LMV344IDR
Quad 1MHz SOIC Operational Amplifier IC 687-LMV344IDR
Quad Op Amp, 1MHz BW, Rail-to-Rail, CMOS, 4-Ch, SOIC Product overview: LMV344IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV344IDR can be used for catalog matching and distributor lookup.

Quad Op Amp, 1MHz BW, Rail-to-Rail, CMOS, 4-Ch, SOIC Product overview: LMV344IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV344IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Op-Amp, 1Mhz, 1V/ Us, Soic-14; No. Of Amplifiers Texas Instruments - 29AH6165 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op-Amp, 1Mhz, 1V/ Us, Soic-14; No. Of Amplifiers Texas Instruments
29AH6165
Ic, Op-Amp, 1Mhz, 1V/ Us, Soic-14; No. Of Amplifiers Texas Instruments 29AH6165
IC, OP-AMP, 1MHZ, 1V/ US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:1V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, OP-AMP, 1MHZ, 1V/ US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:1V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV344IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV344IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV344IDR
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Linear Amplifier IC - 16926909 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16926909
Linear Amplifier IC 16926909
(PRICE/TC), IC, OP-AMP, 1MHZ, 1V/ US, SOIC-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:1MHZ; SLEW RATE:1V/µS; SUPPLY VOLTAGE RANGE:2.5V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), IC, OP-AMP, 1MHZ, 1V/ US, SOIC-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:1MHZ; SLEW RATE:1V/µS; SUPPLY VOLTAGE RANGE:2.5V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - LMV344IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV344IDR
Integrated Circuits (ICs) - Linear - Amplifiers LMV344IDR
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
IC OPAMP GP 1MHZ RRO 14SOIC - 815-LMV344IDR - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1MHZ RRO 14SOIC
815-LMV344IDR
IC OPAMP GP 1MHZ RRO 14SOIC 815-LMV344IDR
IC OPAMP GP 1MHZ RRO 14SOIC

IC OPAMP GP 1MHZ RRO 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV344IDR
Operational Amplifiers - Op Amps LMV344IDR
Operational Amplifiers - Op Amps Quad Rail-To-Rail Output CMOS

Operational Amplifiers - Op Amps Quad Rail-To-Rail Output CMOS

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV344IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV344IDR
Instrumentation, OP Amps, Buffer Amps LMV344IDR
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - LMV344IDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV344IDR
Instrumentation, OP Amps, Buffer Amps LMV344IDR
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Radwell International Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV344IDR 019604-LMV344IDR LMV344IDR 296-20925-6-ND 687-LMV344IDR 29AH6165 LMV344IDR 16926909 LMV344IDR 815-LMV344IDR LMV344IDR LMV344IDR LMV344IDR
Product Name LMV344 Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV344IDR Instrumentation, Op Amps, Buffer Amps Quad 1MHz SOIC Operational Amplifier IC Ic, Op-Amp, 1Mhz, 1V/ Us, Soic-14; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers IC OPAMP GP 1MHZ RRO 14SOIC Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 volts 2.5 volts
VOS 4 millivolts 0.2500 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 170 microamps
CMRR 56 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2141AM High Speed High Drive Precision Operational Amplifier - 5962-9321602QPA - Texas Instruments
Specs
VOS 1 millivolts
Quiescent Current (IQ) 4400 microamps
GBW 5.8 MHz
View Details
4 suppliers
LT1013AM Dual Precision Operational Amplifier - 5962-88760012A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.1500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
3 suppliers
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110KP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
11 suppliers