The KA3403 is a quad operational amplifier designed for versatility in various applications. It operates with a wide power supply range, accommodating single supplies from 3.0V to 36V and dual supplies from ±1.5V to ±18V. The device features a class AB output stage, which minimizes crossover distortion, and has a short circuit protected output for enhanced reliability.
This operational amplifier is characterized by its high gain and internally frequency-compensate
Operational Amplifier, 4 Func, 12000uV Offset-Max, BIPolar, PDIP14
IC OPAMP GP 4 CIRCUIT 14DIP Product overview: KA3403 from Fairchild (onsemi) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-KA3403 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-MDIP
General Purpose Amplifier 4 Circuit 14-DIP
General Purpose Amplifier 4 Circuit 14-MDIP
DISCONTINUED BY MANUFACTURER, C QUAD OPERATIONAL AMPLIFIER, 14DIP 14SOP, SHORT CIRCUIT PROTECTED OUTPUT.. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14MDIP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | KA3403 | 687-KA3403 | KA3403-ND | KA3403 | 225340451 | KA3403 | 598-KA3403 | KA3403 |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 4 CIRCUIT 14DIP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||||
| Package Type | DIP; DIP14 | Tube | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; 14-DIP (0.300\", 7.62mm) | Through Hole | DIP; 14-DIP (0.300, 7.62mm) | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | |||||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | ||||
| Bandwidth | 0.0090 MHz | 1 MHz | 1 MHz |