Texas Instruments LF444 Quad Low Power JFET Input Operational Amplifier LF444CN/NOPB

Description
Quad Low Power JFET Input Operational Amplifier 14-PDIP 0 to 70
Request a Quote
Description
Quad Low Power JFET Input Operational Amplifier 14-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LF444CN/NOPB is a quad low power JFET input operational amplifier in a 14-pin PDIP package, operating over a commercial temperature range of 0°C to 70°C. It draws 0.6 mA per amplifier at typical supply voltage and features a gain-bandwidth product of 1 MHz, a slew rate of 1 V/μs, an input bias current of 100 pA max, and an input noise voltage of 35 nV/√Hz. The device is pin compatible with the LM148 and provides significantly lower input bias and offset currents due to its matched high-voltage JFET input stage.

Datasheet Summary
Powered by GS/AI

The LF444CN/NOPB is a quad low power JFET input operational amplifier in a 14-pin PDIP package, operating over a commercial temperature range of 0°C to 70°C. It draws 0.6 mA per amplifier at typical supply voltage and features a gain-bandwidth product of 1 MHz, a slew rate of 1 V/μs, an input bias current of 100 pA max, and an input noise voltage of 35 nV/√Hz. The device is pin compatible with the LM148 and provides significantly lower input bias and offset currents due to its matched high-voltage JFET input stage.

Suppliers

Company
Product
Description
Supplier Links
LF444 Quad Low Power JFET Input Operational Amplifier - LF444CN/NOPB - Texas Instruments
Dallas, TX, United States
LF444 Quad Low Power JFET Input Operational Amplifier
LF444CN/NOPB
LF444 Quad Low Power JFET Input Operational Amplifier LF444CN/NOPB
Quad Low Power JFET Input Operational Amplifier 14-PDIP 0 to 70

Quad Low Power JFET Input Operational Amplifier 14-PDIP 0 to 70

Buy Now Datasheet
Op Amps - 461064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
461064
Op Amps 461064
Texas Instruments LF444CN/NOPB

Texas Instruments LF444CN/NOPB

Supplier's Site
Op Amps - 461064P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
461064P
Op Amps 461064P
Texas Instruments LF444CN/NOPB

Texas Instruments LF444CN/NOPB

Supplier's Site
Op Amps - 1218331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1218331
Op Amps 1218331
Texas Instruments LF444CN/NOPB

Texas Instruments LF444CN/NOPB

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - LF444CN/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LF444CN/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LF444CN/NOPB-ND
J-FET Amplifier 4 Circuit 14-PDIP

J-FET Amplifier 4 Circuit 14-PDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF444CN/NOPB - 002508-LF444CN/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF444CN/NOPB
002508-LF444CN/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF444CN/NOPB 002508-LF444CN/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 002508-LF444CN/NOPB Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: J-FET Slew Rate: 1 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DIP Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V Operating Supply Current: 600μA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 002508-LF444CN/NOPB
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 1 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-DIP
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 600μA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet
Singapore, Singapore
Quad 1MHz 18V Operational Amplifier IC
687-LF444CN/NOPB
Quad 1MHz 18V Operational Amplifier IC 687-LF444CN/NOPB
Quad Op Amp, 1MHz BW, JFET Input, 18V, 14-PDIP Product overview: LF444CN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF444CN/NOPB can be used for catalog matching and distributor lookup.

Quad Op Amp, 1MHz BW, JFET Input, 18V, 14-PDIP Product overview: LF444CN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF444CN/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LF444CN/NOPB
Operational Amplifiers - Op Amps LF444CN/NOPB
Operational Amplifiers - Op Amps QUAD LOW PWR JFET IN OP AMP

Operational Amplifiers - Op Amps QUAD LOW PWR JFET IN OP AMP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LF444CN/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LF444CN/NOPB
Instrumentation, OP Amps, Buffer Amps LF444CN/NOPB
J-FET Amplifier 4 Circuit 14-PDIP

J-FET Amplifier 4 Circuit 14-PDIP

Buy Now
Op-Amp, Quad, 1Mhz, 1V/us, Dip-14; No. Of Amplifiers Texas Instruments - 28AH2771 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Quad, 1Mhz, 1V/us, Dip-14; No. Of Amplifiers Texas Instruments
28AH2771
Op-Amp, Quad, 1Mhz, 1V/us, Dip-14; No. Of Amplifiers Texas Instruments 28AH2771
OP-AMP, QUAD, 1MHZ, 1V/US, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:1V/µs; Supply Voltage Range:6V to 36V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

OP-AMP, QUAD, 1MHZ, 1V/US, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:1V/µs; Supply Voltage Range:6V to 36V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Linear Amplifier IC - 47444639 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
47444639
Linear Amplifier IC 47444639
OP-AMP, J-FET, AMPLIFIER, QUAD, 1MHZ, 1V/US, 14-PDIP, 4 AMPLIFIERS / CIRCUITS, SUPPLY VOLTAGE: 6V ~ 36V, 14 PINS, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

OP-AMP, J-FET, AMPLIFIER, QUAD, 1MHZ, 1V/US, 14-PDIP, 4 AMPLIFIERS / CIRCUITS, SUPPLY VOLTAGE: 6V ~ 36V, 14 PINS, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - LF444CN/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LF444CN/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LF444CN/NOPB
IC OPAMP JFET 4 CIRCUIT 14DIP

IC OPAMP JFET 4 CIRCUIT 14DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LF444CN/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LF444CN/NOPB
Instrumentation, OP Amps, Buffer Amps LF444CN/NOPB
IC OPAMP JFET 4 CIRCUIT 14DIP

IC OPAMP JFET 4 CIRCUIT 14DIP

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF444CN/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LF444CN/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LF444CN/NOPB
IC OPAMP JFET 4 CIRCUIT 14DIP

IC OPAMP JFET 4 CIRCUIT 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LF444CN/NOPB 461064 461064P LF444CN/NOPB-ND 002508-LF444CN/NOPB 687-LF444CN/NOPB LF444CN/NOPB LF444CN/NOPB 28AH2771 47444639 LF444CN/NOPB LF444CN/NOPB LF444CN/NOPB
Product Name LF444 Quad Low Power JFET Input Operational Amplifier Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF444CN/NOPB Quad 1MHz 18V Operational Amplifier IC Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, Quad, 1Mhz, 1V/us, Dip-14; No. Of Amplifiers Texas Instruments Linear Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 6 to 36 volts 10 to 36 volts 18 volts 36 volts 36 volts
VOS 10 millivolts 3 millivolts 3 millivolts 3 millivolts
Quiescent Current (IQ) 200 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
11 suppliers
BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
LT1014 Quad Precision Operational Amplifier - 5962-8967702CA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 44 volts
VOS 0.3000 millivolts
Quiescent Current (IQ) 550 microamps
View Details
Clock Fanout Buffer 18-OUT 48-Pin SSOP T/R - 815-CDC318ADLRG4 - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 0.2000 milliamps
View Details
2 suppliers