Precision CMOS Quad Micropower Operational Amplifier 14-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 124132-LMC6064IN/NOP
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.35 V/μs
Current - Input Bias: 0.01pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DIP
Supply Voltage - Operating: 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Operating Supply Current: 80μA
Channel Output Current: 26mA
Gain Bandwidth Product (GBP): 100kHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Operational Amplifier, 4 Func, 350uV Offset-Max, CMOS, PDIP14
Operational Amplifier, 4 Func, 350uV Offset-Max, CMOS, PDIP14
Quad Op Amp, 100kHz BW, 4pA Ib, CMOS, DIP, -40 to 85C Product overview: LMC6064IN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100kHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 100kHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6064IN/NOPB can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Precision Amplifiers Prec CMOS Quad MicroPwr Op Amp
IC CMOS 4 CIRCUIT 14DIP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
OP AMP, 100KHZ, 0.035V/US, DIP-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:100KHZ; SLEW RATE:0.035V/ S; SUPPLY VOLTAGE RANGE:4.5V TO 15V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40 C; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LMC6064IN/NOPB | 124132-LMC6064IN/NOPB | LMC6064IN/NOPB | 687-LMC6064IN/NOPB | LMC6064IN/NOPB-ND | LMC6064IN/NOPB | LMC6064IN/NOPB | LMC6064IN/NOPB | 47441585 |
| Product Name | LMC6064 Precision CMOS Quad Micropower Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6064IN/NOPB | Quad 100kHz DIP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | |
| Standards and Certifications | RoHS | ||||||||
| Output Current (Iout) | 0.0210 amps | ||||||||
| Supply Voltage (VS) | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 15.5 volts | 15.5 volts | |||||
| GBW | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | ||||||
| Slew Rate | 0.0350 V/µs | 0.3500 V/µs | 0.0350 V/µs | 0.0350 V/µs | 3.50E-8 V/µs | 0.0350 V/µs |