Precision CMOS Dual Operational Amplifier 8-SOIC -40 to 85
LMC6082 - Precision CMOS Dual Operational Amplifier
LMC6082 - Precision CMOS Dual Operational Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 1201185-LMC6082IM
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1.1mA
Amplifier Type: General Purpose
Slew Rate: 1.5V/μs
Gain Bandwidth Product: 1.3MHz
Current - Input Bias: 0.01pA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 15.5V, ±2.25V ~ 7.75V
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
Dual Op Amp, CMOS, 1.3MHz GBW, 800uV Vos, 1.5V/µs SR, SOIC Product overview: LMC6082IM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3MHz, 1.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.3MHz, 1.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6082IM can be used for catalog matching and distributor lookup.
Precision Amplifiers Precision CMOS Dual Operational Amplifier 8-SOIC -40 to 85
DISCONTINUED BY MANUFACTURER, IC,OPERATIONAL AMPLIFIER, 2 FUNC, 350UV OFFSET-MAX, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Radwell International | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6082IM | LMC6082IM | 1201185-LMC6082IM | LMC6082IM-ND | 687-LMC6082IM | LMC6082IM | 47441613 | LMC6082IM | LMC6082IM |
| Product Name | LMC6082 Precision CMOS Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6082IM | Instrumentation, Op Amps, Buffer Amps | Dual 1.3MHz 1.5V SOIC Operational Amplifier IC | Precision Amplifiers | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 4.5 to 15.5 volts | ||||||
| VOS | 0.3500 millivolts | 0.1500 millivolts | 0.1500 millivolts | ||||||
| Quiescent Current (IQ) | 750 microamps | ||||||||
| CMRR | 75 dB | ||||||||
| GBW | 1.3 MHz | 1.3 MHz | 1.3 MHz |