The LM675T is a monolithic power operational amplifier in a TO-220 package, designed for high-current applications up to 3 A with a supply voltage range of 16 V to 60 V. It features a 5.5 MHz gain-bandwidth product, an 8 V/μs slew rate, and internal current and thermal protection. The device operates from 0°C to 70°C and includes internal output protection diodes and thermal shutdown with a 100% tested safety circuit. It is internally compensated for closed-loop gains of 10 or greater and supports a wide common-mode input range of ±20 V minimum. The TO-220 package has five pins and is rated for a maximum junction temperature of 150°C. Thermal shutdown activates at 170°C and re-enables at 145°C.
Power Operational Amplifier 5-TO-220 0 to 70
Power Amplifier 1 Circuit TO-220-5
Manufacturer: Texas Instruments
Win Source Part Number: 1200597-LM675T
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 18mA
Amplifier Type: Power
Slew Rate: 8V/μs
Gain Bandwidth Product: 5.5MHz
Current - Input Bias: 200nA
Voltage - Input Offset: 1mV
Current - Output / Channel: 3A
Categories: Integrated Circuits
Supplier Device Package: TO-220-5
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-5 Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Signal Processing, Motor Drive & Control, Sensing & Instrumentation
Family Part Number: LM675
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 10V ~ 60V, ±5V ~ 30V
Power Op Amp, 3A Output, 5.5MHz GBW, TO-220-5 Product overview: LM675T from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 5.5MHz, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3A, 5.5MHz, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM675T can be used for catalog matching and distributor lookup.
Power Amplifier 1 Circuit TO-220-5
Operational Amplifiers - Op Amps Power Operational Amplifier 5-TO-220 0 to 70
IC POWER 1 CIRCUIT TO220-5
IC, OP-AMP, 5.5MHZ, 8V/ US, TO-220-5; OP AMP TYPE:LOW OFFSET VOLTAGE; NO. OF AMPLIFIERS:1; SLEW RATE:8V/S; SUPPLY VOLTAGE RANGE:10V TO 60V; AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
IC POWER 1 CIRCUIT TO220-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LM675T | LM675T-ND | 1200597-LM675T | 687-LM675T | LM675T | LM675T | LM675T | 72629872 | LM675T |
| Product Name | LM675 Power Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM675T | 3A 5.5MHz TO-220 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC Chip | Instrumentation, OP Amps, Buffer Amps |
| Output Current (Iout) | 4 amps | ||||||||
| Supply Voltage (VS) | 10 to 60 volts | 10 to 60 volts | 30 volts | 60 volts | 10 volts | ||||
| GBW | 5.5 MHz | 5.5 MHz | 5.5 MHz | 5.5 MHz | |||||
| Slew Rate | 8 V/µs | 8 V/µs | 8 V/µs | 8 V/µs | 8 V/µs | 8.00E-6 V/µs | 8 V/µs | ||
| CMRR | 70 dB |