Quad CMOS Rail-to-Rail Input and Output Operational Amplifier 14-SOIC -40 to 125
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
LMC6494 Quad CMOS Rail-to-Rail Input and Output Operational Amplifier
LMC6494 Quad CMOS Rail-to-Rail Input and Output Operational Amplifier
Texas Instruments LMC6494AEM/NOPB
Quad CMOS Op Amp, 15MHz BW, Rail-to-Rail, 14-SOIC Product overview: LMC6494AEM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 15MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 15MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6494AEM/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1055156-LMC6494AEM/N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.3 V/μs
Current - Input Bias: 0.15pA
Voltage - Input Offset: 110μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.5 V to 15.5 V, ±1.25 V to 7.75 V
Operating Supply Current: 2.6mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
IC, OP AMP QUAD CMOS R-R 14-SO; No. of Amplifiers:4 Amplifier; Bandwidth:15MHz; Slew Rate:1.3V/µs; Supply Voltage Range:5V to 15V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC, OP AMP QUAD CMOS R-R 14-SO; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:15MHZ; SLEW RATE:1.3V/¦S; SUPPLY VOLTAGE RANGE:5V TO 15V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps Quad CMOS Rail-to-Rail Input and Output Operational Amplifier 14-SOIC -40 to 125
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | Rochester Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LMC6494AEM/NOPB | LMC6494AEM/NOPB-ND | LMC6494AEM/NOPB | 2494931 | 687-LMC6494AEM/NOPB | 1055156-LMC6494AEM/NOPB | LMC6494AEM/NOPB | LMC6494AEM/NOPB | 29AH6102 | 47443878 | LMC6494AEM/NOPB | LMC6494AEM/NOPB | 815-LMC6494AEM/NOPB |
| Product Name | LMC6494 Quad CMOS Rail-to-Rail Input and Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Op Amps | Quad 15MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6494AEM/NOPB | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Op Amp Quad Cmos R-R 14-So; No. Of Amplifiers Texas Instruments | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | IC OPAMP GP 4 CIRCUIT 14SOIC | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.5 to 15.5 volts | 2.5 to 15.5 volts | 2.5 to 15.5 volts | 2.5 volts | 5 to 15 volts | ||||||||
| VOS | 3 millivolts | 0.1100 millivolts | 0.1100 millivolts | ||||||||||
| Quiescent Current (IQ) | 880 microamps | ||||||||||||
| CMRR | 65 dB |