General Purpose Amplifier 2 Circuit 20-SO
Dual Op Amp, 1.2MHz GBW, 14V Dual Supply, SO Package Product overview: L2726013TR from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2MHz, 14V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.2MHz, 14V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-L2726013TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 018233-L2726013TR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 10mV
Family Name: L2726013
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SO
Supply Voltage - Operating: 4 V to 28 V, ±2 V to 14 V
Operating Supply Current: 10mA
Channel Output Current: 1.5A
Gain Bandwidth Product (GBP): 1.2MHz
Alternative Parts (Cross-Reference): LM258DGKRG4; BA3472FJ-GE2; LM258N; LM358DRG4;
Introduction Date: October 08, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Motor Drive & Control, Power Management
IC OPAMP GP 2 CIRCUIT 20SO
General Purpose Amplifier 2 Circuit 20-SO
(PRICE/TR) CONDITIONING & INTERFACES. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 2 CIRCUIT 20SO
IC OPAMP GP 2 CIRCUIT 20SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Radwell International | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-3621-2-ND | 687-L2726013TR | 018233-L2726013TR | L2726013TR | L2726013TR | 49021428 | L2726013TR | L2726013TR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 1.2MHz 14V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - L2726013TR | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 10 milliamps | 10 milliamps | 10 milliamps | 10 milliamps | ||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | 2 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | Tape and Reel | 20-SO | -40degC ~ 85degC | SOIC; 20-SOIC (0.295\", 7.50mm Width) | Surface Mount | ||
| Standards | RoHS | RoHS |