Low power dual operational amplifier
General Purpose Amplifier 2 Circuit Single-Ended 8-TSSOP
General Purpose Amplifier 2 Circuit Single-Ended 8-TSSOP
General Purpose Amplifier 2 Circuit Single-Ended 8-TSSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 1053521-LM2904YPT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 700μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.1MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
2-Ch Op Amp, 1.1MHz GBW, 15V Dual, TSSOP, Bipolar Product overview: LM2904YPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, 15V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, 15V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904YPT can be used for catalog matching and distributor lookup.
OPERATIONAL AMPLIFIER, OP AMP, LP BIPOLAR 100DB, 1.1MHZ, TSSOP-8. FREE 2 YEAR RADWELL WARRANTY
General Purpose Amplifier 2 Circuit Single-Ended 8-TSSOP
TSSOP 8/A°/LOW POWER DUAL OP-AMP; No. of Amplifiers:2 Amplifier; Bandwidth:1.1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps LP Bipolar Op-Amp 100dB 1.1MHz
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Radwell International | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM2904YPT | 497-10218-6-ND | 1053521-LM2904YPT | 687-LM2904YPT | 2396303 | 110294331 | LM2904YPT | 51AC9143 | LM2904YPT | LM2904YPT | LM2904YPT | LM2904YPT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904YPT | Dual 1.1MHz 15V TSSOP Operational Amplifier IC | Op Amps | Audio Amplifier | Instrumentation, OP Amps, Buffer Amps | Tssop 8/a°/low Power Dual Op-Amp; No. Of Amplifiers Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||||
| Package Type | SSOP; SOP; TSSOP; TSSOP-8 | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 8-TSSOP | Tape and Reel | SSOP; SOP; TSSOP; TSSOP-8 | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | Surface Mount | Surface Mount | ||||
| Life Cycle Stage | Active | Active | Active | Active | ||||||||
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | ||||||||
| Slew Rate | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 6.00E-7 V/µs | 0.6000 V/µs |