Quad, Low-Power, General Purpose Differential Comparator 14-SOIC -40 to 85
Win Source Part Number: 1382518-LP2901D
Category: Integrated Circuits (ICs)>Linear>Compara
Type: General Purpose
Package: Tube
Standard Package: 50 pcs
Output Type: CMOS, MOS, Open-Collector
Number of Elements: 4
Current - Quiescent (Max): 100µA
Voltage - Supply, Single/Dual (±): 3V ~ 30V
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.025µA @ 5V
Current - Output (Typ): 30mA @ 5V
Mounting Type: Surface Mount
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LP2901
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Quad Comparator IC, 3-30V, 100uA, SOIC, -40 to 85C Product overview: LP2901D from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30V, 100uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 30V, 100uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LP2901D can be used for catalog matching and distributor lookup.
COMPARATOR, 4 FUNC, 5000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, PDSO14. FREE 2 YEAR RADWELL WARRANTY
Comparator General Purpose CMOS, MOS, Open-Collector 14-SOIC
Analog Comparators Quad Differential
IC DIFF COMPARATOR QUAD 14-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LP2901D | 1382518-LP2901D | 692-LP2901D | 16990896 | LP2901D | LP2901D | LP2901D |
| Product Name | LP2901 Quad, Low-Power, General Purpose Differential Comparator | Integrated Circuits (ICs) - Linear - Comparators | Quad 30V 100uA SOIC Linear Comparator IC | IC Chip | Comparators | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 30 volts | 3 to 30 volts | |||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |