The LM358M is a low power dual operational amplifier designed by Texas Instruments. It features two independent, high-gain amplifiers that are internally frequency compensated for unity gain. The device operates from a single power supply ranging from 3 V to 32 V, or dual supplies from ±1.5 V to ±16 V, making it versatile for various applications. It has a low supply current drain of 500 OºA, which is largely independent of the supply voltage, and offers a large DC voltage gain of 100 dB with a bandwidth of 1 MHz at unity gain. The LM358M is suitable for applications such as active filters, general signal conditioning, and 4-mA to 20-mA current loop transmitters. Its input common-mode voltage range includes ground, allowing for direct sensing near ground potential. The device is available in multiple package options, including an 8-pin SOIC, making it adaptable for different design requirements. The low input offset voltage of 2 mV enhances its performance in precision applications.
Low Power Dual Operational Amplifier 8-SOIC 0 to 70
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Low Power Dual Operational Amplifier 8-SOIC 0 to 70
INTEGRATED CIRCUIT, OPERATIONAL AMPLIFIER, 2 FUNCTION, 9000 UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM358M | LM358M-ND | LM358M | LM358M | 47450881 | LM358M | LM358M |
| Product Name | LM358-N Low Power Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 32 volts | 3 volts | |||||
| VOS | 3 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 600 microamps | ||||||
| CMRR | 65 dB | ||||||
| GBW | 1 MHz | 1 MHz |