Texas Instruments LMC6482 CMOS Dual Rail-to-Rail Input and Output Operational Amplifier LMC6482IM/NOPB

Description
CMOS Dual Rail-to-Rail Input and Output Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
CMOS Dual Rail-to-Rail Input and Output Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMC6482 CMOS Dual Rail-to-Rail Input and Output Operational Amplifier - LMC6482IM/NOPB - Texas Instruments
Dallas, TX, United States
LMC6482 CMOS Dual Rail-to-Rail Input and Output Operational Amplifier
LMC6482IM/NOPB
LMC6482 CMOS Dual Rail-to-Rail Input and Output Operational Amplifier LMC6482IM/NOPB
CMOS Dual Rail-to-Rail Input and Output Operational Amplifier 8-SOIC -40 to 85

CMOS Dual Rail-to-Rail Input and Output Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 1.5MHz 30mA SOIC Operational Amplifier IC
687-LMC6482IM/NOPB
Dual 1.5MHz 30mA SOIC Operational Amplifier IC 687-LMC6482IM/NOPB
Dual Op Amp, 1.5MHz BW, 110uV Vos, 30mA Out, SOIC Product overview: LMC6482IM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5MHz, 30mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.5MHz, 30mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6482IM/NOPB can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.5MHz BW, 110uV Vos, 30mA Out, SOIC Product overview: LMC6482IM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5MHz, 30mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.5MHz, 30mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6482IM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMC6482IM/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMC6482IM/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LMC6482IM/NOPB-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
 - LMC6482IM/NOPB - Rochester Electronics
Newburyport, MA, United States
LMC6482 Ultra-low Bias Current, Precision CMOS Rail-to-Rail Input and Output Dual Operational Amplifier

LMC6482 Ultra-low Bias Current, Precision CMOS Rail-to-Rail Input and Output Dual Operational Amplifier

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6482IM/NOPB - 082868-LMC6482IM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6482IM/NOPB
082868-LMC6482IM/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6482IM/NOPB 082868-LMC6482IM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 082868-LMC6482IM/NOP B Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.3 V/μs Current - Input Bias: 0.02pA Voltage - Input Offset: 110μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 15.5 V, ±1.5 V to 7.75 V Operating Supply Current: 1.3mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 1.5MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Medical

Manufacturer: Texas Instruments
Win Source Part Number: 082868-LMC6482IM/NOPB
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.3 V/μs
Current - Input Bias: 0.02pA
Voltage - Input Offset: 110μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 15.5 V, ±1.5 V to 7.75 V
Operating Supply Current: 1.3mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1.5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Medical

Buy Now Datasheet
Ic, Op Amp, Dual, Smd; No. Of Amplifiers Texas Instruments - 29AH6098 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Dual, Smd; No. Of Amplifiers Texas Instruments
29AH6098
Ic, Op Amp, Dual, Smd; No. Of Amplifiers Texas Instruments 29AH6098
IC, OP AMP, DUAL, SMD; No. of Amplifiers:2 Amplifier; Bandwidth:1.5MHz; Slew Rate:1.3V/µs; Supply Voltage Range:3V to 15.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

IC, OP AMP, DUAL, SMD; No. of Amplifiers:2 Amplifier; Bandwidth:1.5MHz; Slew Rate:1.3V/µs; Supply Voltage Range:3V to 15.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMC6482IM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6482IM/NOPB
Instrumentation, OP Amps, Buffer Amps LMC6482IM/NOPB
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMC6482IM/NOPB
Operational Amplifiers - Op Amps LMC6482IM/NOPB
Operational Amplifiers - Op Amps CMOS Dual R/R I/O Op Amp

Operational Amplifiers - Op Amps CMOS Dual R/R I/O Op Amp

Buy Now Datasheet
Linear Amplifier IC - 47441725 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
47441725
Linear Amplifier IC 47441725
OP AMP, 1.5MHZ, 1.3V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1.5MHZ; SLEW RATE:1.3V/ S; SUPPLY VOLTAGE RANGE:3V TO 15.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40 C; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OP AMP, 1.5MHZ, 1.3V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1.5MHZ; SLEW RATE:1.3V/ S; SUPPLY VOLTAGE RANGE:3V TO 15.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40 C; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - LMC6482IM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMC6482IM/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMC6482IM/NOPB
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number LMC6482IM/NOPB 687-LMC6482IM/NOPB LMC6482IM/NOPB-ND LMC6482IM/NOPB 082868-LMC6482IM/NOPB 29AH6098 LMC6482IM/NOPB LMC6482IM/NOPB 47441725 LMC6482IM/NOPB
Product Name LMC6482 CMOS Dual Rail-to-Rail Input and Output Operational Amplifier Dual 1.5MHz 30mA SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6482IM/NOPB Ic, Op Amp, Dual, Smd; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 15.5 volts 3 to 15.5 volts 3 to 15.5 volts 3 to 15.5 volts 3 volts
VOS 0.7500 millivolts 0.1100 millivolts 0.1100 millivolts
Quiescent Current (IQ) 700 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC2264AM Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9469204QDA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
LM124M Quadruple Operational Amplifier - 77043012A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Operational Amplifier IC - 687-INA214AIDCKR-S - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 0.4000 V/µs
Bandwidth 0.0300 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
TLE2144AM High Speed High Drive Precision Quad Operational Amplifier - 5962-9321606QCA - Texas Instruments
Specs
VOS 3 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details