Manufacturer: Rohm Semiconductor
Win Source Part Number: 010721-BA10324AF-E2
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.2 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 600μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 500kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
General Purpose Amplifier 4 Circuit 14-SOP
General Purpose Amplifier 4 Circuit 14-SOP
IC OPAMP GP 4 CIRCUIT 14SOP Product overview: BA10324AF-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA10324AF-E2 can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps OPAMP QUAD 32V
OPERATIONAL AMPLIFIER, 4 AMPLIFIER, 500 KHZ, 0.2 V/S, 3V TO 32V, SOP, 14 PINS. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 4 CIRCUIT 14SOP
General Purpose Amplifier 4 Circuit 14-SOP
IC OPAMP GP 4 CIRCUIT 14SOP
IC OPAMP GP 4 CIRCUIT 14SOP
SOP-14-4.4mm Operational Amplifier ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 010721-BA10324AF-E2 | BA10324AF-E2TR-ND | 687-BA10324AF-E2 | BA10324AF-E2 | 100703730 | BA10324AF-E2 | BA10324AF-E2 | BA10324AF-E2 | BA10324AF-E2 | BA10324AF-E2 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA10324AF-E2 | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Operational Amplifiers - Op Amps | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier |
| Supply Voltage (VS) | 3 to 32 volts | 3 volts | 3 volts | 3 volts | ||||||
| Source Current (IS) | 0.6000 milliamps | 0.6000 milliamps | 0.6000 milliamps | 0.6000 milliamps | ||||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | |||||||
| IBIAS | 0.0200 µA | 0.0200 µA | 0.0200 µA | |||||||
| GBW | 0.5000 MHz | 0.5000 MHz | 0.5000 MHz |