CMOS Quad Rail to Rail Input and Output Operational Amplifier 14-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 136033-LMC6484IN/NOP
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.3 V/μs
Current - Input Bias: 0.02pA
Voltage - Input Offset: 110μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DIP
Supply Voltage - Operating: 3 V to 15.5 V, ±1.5 V to 7.75 V
Operating Supply Current: 2.6mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Medical, Sensing & Instrumentation, Metering
Quad Op Amp, CMOS, 1.5MHz, 0.02pA Ib, Rail-to-Rail, 4-Ch Product overview: LMC6484IN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6484IN/NOPB can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
IC CMOS 4 CIRCUIT 14DIP
OP-AMP, QUAD, 1.5MHZ, 1.3V/US, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.5MHz; Slew Rate:1.3V/µs; Supply Voltage Range:3V to 15.5V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Operational Amplifiers - Op Amps CMOS Quad R/R I/O Op Amp
CMOS AMPLIFIER, QUAD, 1.5MHZ, 1.3V/US, 14-PDIP, 4 AMPLIFIER, RAIL-TO-RAIL, SUPPLY VOLTAGE: 3V ~ 15.5V, 14 PINS, OPERATING TEMPERATURE: -40°C ~ 85C, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IC CMOS 4 CIRCUIT 14DIP
LMC6484 ULTRA-LOW BIAS CURRENT,
IC CMOS 4 CIRCUIT 14DIP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | Lingto Electronic Limited | ODG (Origin Data Global) | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6484IN/NOPB | 136033-LMC6484IN/NOPB | 687-LMC6484IN/NOPB | LMC6484IN/NOPB-ND | LMC6484IN/NOPB | 28AH2802 | LMC6484IN/NOPB | 47441761 | LMC6484IN/NOPB | LMC6484IN/NOPB | LMC6484IN/NOPB | LMC6484IN/NOPB |
| Product Name | LMC6484 CMOS Quad Rail to Rail Input and Output Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6484IN/NOPB | Quad 1.5MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, Quad, 1.5Mhz, 1.3V/us, Dip-14; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Linear Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 15 volts | 3 to 15.5 volts | 3 to 15.5 volts | 3 volts | 3 volts | |||||||
| VOS | 3 millivolts | 0.1100 millivolts | 0.1100 millivolts | 0.1100 millivolts | ||||||||
| Quiescent Current (IQ) | 8100 microamps | |||||||||||
| CMRR | 70 dB | |||||||||||
| GBW | 1.5 MHz | 1.5 MHz | 1.5 MHz | 1.5 MHz |