The LMV339 is a quad general-purpose low-voltage comparator with open-collector outputs, designed for operation from 2.7V to 5.5V. It features a typical supply current of 100μA and an input common-mode voltage range that includes ground. The device is available in a SOIC-14 package measuring 3.91mm × 8.65mm and operates over a temperature range of -40°C to 125°C.
Quad General Purpose Low-Voltage Comparators 14-SOIC -40 to 125
Quad Low-Voltage Comparator IC, 2.7-5.5V, 4-Ch, SOIC Product overview: LMV339ID from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV339ID can be used for catalog matching and distributor lookup.
Comparator, 4 Func, 7000uV Offset-Max, 600ns Response Time, BIPolar, PDSO14
IC, LMV339 SERIES, COMPARATOR, QUAD, 300NS, 4 CHANNEL, LOW VOLTAGE, OUTPUT TYPE: RAIL-TO-RAIL, SOIC-14, SMD/SMT. FREE 2 YEAR RADWELL WARRANTY
Analog Comparators Quad Gen Purp Low-Vltg Comparators
IC QUAD LV COMPARATOR 14-SOIC
Comparator General Purpose Open-Collector 14-SOIC
IC QUAD LV COMPARATOR 14-SOIC
COMPARATOR, QUAD, 300NS, SOIC-14; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:300ns; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:Open RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Radwell International | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LMV339ID | 692-LMV339ID | LMV339ID | 17145596 | LMV339ID | LMV339ID | LMV339ID | 815-LMV339ID | 26AJ7072 |
| Product Name | LMV339 Quad General Purpose Low-Voltage Comparators | Quad 5.5V SOIC Linear Comparator IC | Linear Amplifier IC | Analog Comparators | Linear - Comparators | Comparators | IC QUAD LV COMPARATOR 14-SOIC | Comparator, Quad, 300Ns, Soic-14; Comparator Type Texas Instruments | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5 volts | 2.7 to 5.5 volts | |||||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Logic Output | Open Collector, Open Drain | Open Collector |