The LM393-N is a dual voltage comparator designed for low-power operation, capable of operating from single or dual supplies ranging from ±1.0V to ±18V or 2.0V to 36V. It features a low supply current drain of 0.4 mA, independent of supply voltage, and an input common-mode voltage range that includes ground. The maximum offset voltage is ±3 mV, and the output saturation voltage is 250 mV at 4 mA. The device is available in an 8-pin PDIP package measuring 9.08 mm × 9.08 mm, and operates over a temperature range of 0°C to 70°C. It is compatible with TTL, DTL, ECL, MOS, and CMOS logic systems.
Low Power Low Offset Voltage Dual Comparator 8-PDIP 0 to 70
Texas Instruments LM393N/NOPB Comparator
Texas Instruments LM393N/NOPB Comparator
Dual Comparator IC, Low Power, 2-Ch, 18V, PDIP Product overview: LM393N/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 18V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393N/NOPB can be used for catalog matching and distributor lookup.
Analog Comparators LOW PWR LOW OFFSET VLTG DUAL COMPARATOR
Comparator General Purpose Open-Collector, Rail-to-Rail 8-PDIP
IC, COMPARATOR, DUAL; Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:DIP; No. of Pins:8Pins; IC Output Type:CMOS, DTL, ECL, MOS, TTL; RoHS Compliant: Yes
COMPARATOR, 2 FUNC, 9000UV OFFSET-MAX, 300NS RESPONSE TIME, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips |
| Product Number | LM393N/NOPB | 1244530 | 1218772 | 692-LM393N/NOPB | LM393N/NOPB | LM393N/NOPB | 28AH3400 | 47446418 |
| Product Name | LM393-N Low Power Low Offset Voltage Dual Comparator | Comparators | Comparators | Low-Power Dual 18V Linear Comparator IC | Analog Comparators | Comparators | Ic, Comparator, Dual; Comparator Type Texas Instruments | IC Chip |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 36 volts | 3 to 28 volts | 2 to 36 volts | 1 to 18 volts | ||||
| VOS | 5 millivolts | 5 millivolts | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||||
| Logic Output | Open Collector, Open Drain | Single ended | Open collector |