CMOS Quad Rail to Rail Input and Output Operational Amplifier 14-SOIC -40 to 85
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1201215-LMC6484AIM/N
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 2.6mA
Amplifier Type: General Purpose
Slew Rate: 1.3V/μs
Gain Bandwidth Product: 1.5MHz
Current - Input Bias: 0.02pA
Voltage - Input Offset: 110μV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Signal Processing, Medical, Metering
Family Part Number: LMC6484
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 15.5V, ±1.5V ~ 7.75V
Quad Op Amp, 1.5MHz, CMOS, Rail-to-Rail, 0.02pA Bias, SOIC Product overview: LMC6484AIM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6484AIM/NOPB can be used for catalog matching and distributor lookup.
IC CMOS 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps CMOS QUAD RRIO OP AMP
IC, OP AMP, QUAD, SMD; No. of Amplifiers:4 Amplifier; Bandwidth:1.5MHz; Slew Rate:1.3V/µs; Supply Voltage Range:3V to 15V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
INTEGRATED CIRCUIT, CMOS AMPLIFIER, OP AMP, 3~15.5 V, 4 CHANNEL, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
LMC6484 ULTRA-LOW BIAS CURRENT,
IC CMOS 4 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Radwell International | ODG (Origin Data Global) | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6484AIM/NOPB | LMC6484AIM/NOPB-ND | 1201215-LMC6484AIM/NOPB | 687-LMC6484AIM/NOPB | LMC6484AIM/NOPB | LMC6484AIM/NOPB | 26AJ6966 | LMC6484AIM/NOPB | LMC6484AIM/NOPB | 47441737 | LMC6484AIM/NOPB | LMC6484AIM/NOPB |
| Product Name | LMC6484 CMOS Quad Rail to Rail Input and Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6484AIM/NOPB | Quad 1.5MHz SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Ic, Op Amp, Quad, Smd; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 15 volts | 3 to 15.5 volts | 3 to 15.5 volts | 3 to 15 volts | 15.5 volts | 3 volts | ||||||
| VOS | 3 millivolts | 0.1100 millivolts | 0.1100 millivolts | 0.1100 millivolts | ||||||||
| Quiescent Current (IQ) | 8100 microamps | |||||||||||
| CMRR | 70 dB | |||||||||||
| GBW | 1.5 MHz | 1.5 MHz | 1.5 MHz | 1.5 MHz |